Advantech Indus Monitor, Sxga Tft Lcd, 17, 24Vdc; Meter Display Type Advantech FPM-217-R9AE

Description
INDUS MONITOR, SXGA TFT LCD, 17", 24VDC; Meter Display Type:SXGA TFT LCD Touchscreen; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet
Description
INDUS MONITOR, SXGA TFT LCD, 17", 24VDC; Meter Display Type:SXGA TFT LCD Touchscreen; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indus Monitor, Sxga Tft Lcd, 17, 24Vdc; Meter Display Type Advantech - 73AJ0263 - Newark, An Avnet Company
Chicago, IL, United States
Indus Monitor, Sxga Tft Lcd, 17, 24Vdc; Meter Display Type Advantech
73AJ0263
Indus Monitor, Sxga Tft Lcd, 17, 24Vdc; Meter Display Type Advantech 73AJ0263
INDUS MONITOR, SXGA TFT LCD, 17", 24VDC; Meter Display Type:SXGA TFT LCD Touchscreen; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:-; Supply Voltage Max:24VDC

INDUS MONITOR, SXGA TFT LCD, 17", 24VDC; Meter Display Type:SXGA TFT LCD Touchscreen; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:-; Supply Voltage Max:24VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 73AJ0263
Product Name Indus Monitor, Sxga Tft Lcd, 17, 24Vdc; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 15
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 16.2 inch (411 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Panel PC - 67P-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details
Hmi Touch Screen, 1280 X 1024P, 17; Meter Display Type Advantech - 73AH9561 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details