Advantech Hmi Touch Screen, 1280 X 1024P, 17; Meter Display Type Advantech TPC-1751T-E3BE

Description
HMI TOUCH SCREEN, 1280 X 1024P, 17"; Meter Display Type:SXGA TFT LCD Color; Display Size:339.9mm x 272.9mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:19.2V; Supply Voltage Max:28.8V; Product Range:
Datasheet
Description
HMI TOUCH SCREEN, 1280 X 1024P, 17"; Meter Display Type:SXGA TFT LCD Color; Display Size:339.9mm x 272.9mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:19.2V; Supply Voltage Max:28.8V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Touch Screen, 1280 X 1024P, 17; Meter Display Type Advantech - 73AH9561 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Screen, 1280 X 1024P, 17; Meter Display Type Advantech
73AH9561
Hmi Touch Screen, 1280 X 1024P, 17; Meter Display Type Advantech 73AH9561
HMI TOUCH SCREEN, 1280 X 1024P, 17"; Meter Display Type:SXGA TFT LCD Color; Display Size:339.9mm x 272.9mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:19.2V; Supply Voltage Max:28.8V; Product Range:

HMI TOUCH SCREEN, 1280 X 1024P, 17"; Meter Display Type:SXGA TFT LCD Color; Display Size:339.9mm x 272.9mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:19.2V; Supply Voltage Max:28.8V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 73AH9561
Product Name Hmi Touch Screen, 1280 X 1024P, 17; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 19.1
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 19.6 inch (498 mm)
View Details
Programmable Operator Interface - MONITOUCH X1 X1151iSRD - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB
Type Intel Atom®×5-E3940
View Details
15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details
2 suppliers
smartPanel - H71-A1A41-0 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB
Type Cortex-A9
View Details