Advantech 【Slim Bezel】18.5" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-S18W-A

Description
【Slim Bezel】18.5" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models 350 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and build-in panel mount kit support Ultra Slim front bezel and status LED indicators
Request a Quote Datasheet
Description
【Slim Bezel】18.5" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models 350 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and build-in panel mount kit support Ultra Slim front bezel and status LED indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
【Slim Bezel】18.5
Cincinnati, OH, United States
【Slim Bezel】18.5" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models
FPM-S18W-A
【Slim Bezel】18.5" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-S18W-A
【Slim Bezel】18.5" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models 350 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and build-in panel mount kit support Ultra Slim front bezel and status LED indicators

【Slim Bezel】18.5" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models

  • 350 cd/m² luminance with 1920 x 1080 (FHD) resolution
  • High durability and performance with industrial-Grade LED LCD
  • Advanced projected capacitive (P-CAP) technology
  • IP66-rated front panel and build-in panel mount kit support
  • Ultra Slim front bezel and status LED indicators
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-S18W-A
Product Name 【Slim Bezel】18.5" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 18.5 inch (470 mm)
Display Options Touch Screen; Backlit Screen
Unlock Full Specs
to access all available technical data

Similar Products

9U Rackmount, 19
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI, Energy Star
Display Size 19.0 inch (483 mm)
View Details
Machine Interface - 2084-ESRP-HMI-TPC1551-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Hmi Panel, Sxga Tft Led Lcd, 1280X1024 P; Meter Display Type Advantech - 77AH7045 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details