Advantech Modular TPC - Computing Box Module with Intel® Core™ processors (10th gen) TPC-B610H-A00A

Description
Modular TPC - Computing Box Module with Intel® Core™ processors (10th gen) High Performance Computing Box powered by Intel® 10th Gen. Core™ i CPU Socket (LGA1200) with fanless design 6 x Panel Modules (IP66) ranging from 15" to 23.8" in selection Dual Channel Memory slots (DDR4) support up to 64GB in total Comprehensive I/Os, including 6 x USB, 2 x COM, 2 x RJ45...etc Supports Expansion via 1 x PCIe x16, 1 x mPCIe, 2 x M.2 (NVMe, SATA, 5G) Supports Storage via 2 x 2.5" HDD/SSD (RAID 0/1), 2 x M.2 (2242/2280) Supports Fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Supports Diverse system I/O, DIO, PoE...etc. via iDoor technology Supports TPM 2.0 hardware security
Request a Quote Datasheet
Description
Modular TPC - Computing Box Module with Intel® Core™ processors (10th gen) High Performance Computing Box powered by Intel® 10th Gen. Core™ i CPU Socket (LGA1200) with fanless design 6 x Panel Modules (IP66) ranging from 15" to 23.8" in selection Dual Channel Memory slots (DDR4) support up to 64GB in total Comprehensive I/Os, including 6 x USB, 2 x COM, 2 x RJ45...etc Supports Expansion via 1 x PCIe x16, 1 x mPCIe, 2 x M.2 (NVMe, SATA, 5G) Supports Storage via 2 x 2.5" HDD/SSD (RAID 0/1), 2 x M.2 (2242/2280) Supports Fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Supports Diverse system I/O, DIO, PoE...etc. via iDoor technology Supports TPM 2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular TPC - Computing Box Module with Intel® Core™ processors (10th gen) - TPC-B610H-A00A - Advantech
Cincinnati, OH, United States
Modular TPC - Computing Box Module with Intel® Core™ processors (10th gen)
TPC-B610H-A00A
Modular TPC - Computing Box Module with Intel® Core™ processors (10th gen) TPC-B610H-A00A
Modular TPC - Computing Box Module with Intel® Core™ processors (10th gen) High Performance Computing Box powered by Intel® 10th Gen. Core™ i CPU Socket (LGA1200) with fanless design 6 x Panel Modules (IP66) ranging from 15" to 23.8" in selection Dual Channel Memory slots (DDR4) support up to 64GB in total Comprehensive I/Os, including 6 x USB, 2 x COM, 2 x RJ45...etc Supports Expansion via 1 x PCIe x16, 1 x mPCIe, 2 x M.2 (NVMe, SATA, 5G) Supports Storage via 2 x 2.5" HDD/SSD (RAID 0/1), 2 x M.2 (2242/2280) Supports Fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Supports Diverse system I/O, DIO, PoE...etc. via iDoor technology Supports TPM 2.0 hardware security

Modular TPC - Computing Box Module with Intel® Core™ processors (10th gen)

  • High Performance Computing Box powered by Intel® 10th Gen. Core™ i CPU Socket (LGA1200) with fanless design
  • 6 x Panel Modules (IP66) ranging from 15" to 23.8" in selection
  • Dual Channel Memory slots (DDR4) support up to 64GB in total
  • Comprehensive I/Os, including 6 x USB, 2 x COM, 2 x RJ45...etc
  • Supports Expansion via 1 x PCIe x16, 1 x mPCIe, 2 x M.2 (NVMe, SATA, 5G)
  • Supports Storage via 2 x 2.5" HDD/SSD (RAID 0/1), 2 x M.2 (2242/2280)
  • Supports Fieldbus protocols/GPS/GPRS/Wi-Fi capabilities via iDoor technology
  • Supports Diverse system I/O, DIO, PoE...etc. via iDoor technology
  • Supports TPM 2.0 hardware security
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number TPC-B610H-A00A
Product Name Modular TPC - Computing Box Module with Intel® Core™ processors (10th gen)
I/O Interfaces USB
Certifications UL, CB, FCC, CE, CCC
Type 10th Gen. Intel® Core™i Socket CPU (LGA1200)
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details
Hmi Panel, Tft Lcd, 21.5, 1920X1080P; Meter Display Type Advantech - 83AH3880 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 21.5 inch (546 mm)
View Details
Touch Panel Computer, 7; Meter Display Type Advantech - 52AH6902 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution VGA; 1024 x 600 Pixels
Display Size 7.0 inch (178 mm)
View Details
15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details