Advantech Modular TPC - Computing Box Module with Intel® Core™ processors (13th gen) TPC-B520-D50A

Description
Modular TPC - Computing Box Module with Intel® Core™ processors (13th gen) Modular Computing Box powered by Intel® Core™ processors (13th gen) i5-1335UE deca-core/ i7-1365URE deca-core processor Single DDR5 Memory slot supports up to 32GB Support expansion via three M.2 slots (NVMe, Wifi, 5G) LAN, POE, isolated serial port and isolated digital I/O via iDoor technology Support Type C connector with USB 3.2, DP 1.4a, 15W power delivery Support fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Modular Front Panel modules ranging from 12.1" to 23.8" with P-CAP multi-touch in selection (12.1", 15", 15.6", 21.5" with high brightness panel option)
Request a Quote Datasheet
Description
Modular TPC - Computing Box Module with Intel® Core™ processors (13th gen) Modular Computing Box powered by Intel® Core™ processors (13th gen) i5-1335UE deca-core/ i7-1365URE deca-core processor Single DDR5 Memory slot supports up to 32GB Support expansion via three M.2 slots (NVMe, Wifi, 5G) LAN, POE, isolated serial port and isolated digital I/O via iDoor technology Support Type C connector with USB 3.2, DP 1.4a, 15W power delivery Support fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Modular Front Panel modules ranging from 12.1" to 23.8" with P-CAP multi-touch in selection (12.1", 15", 15.6", 21.5" with high brightness panel option)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular TPC - Computing Box Module with Intel® Core™ processors (13th gen) - TPC-B520-D50A - Advantech
Cincinnati, OH, United States
Modular TPC - Computing Box Module with Intel® Core™ processors (13th gen)
TPC-B520-D50A
Modular TPC - Computing Box Module with Intel® Core™ processors (13th gen) TPC-B520-D50A
Modular TPC - Computing Box Module with Intel® Core™ processors (13th gen) Modular Computing Box powered by Intel® Core™ processors (13th gen) i5-1335UE deca-core/ i7-1365URE deca-core processor Single DDR5 Memory slot supports up to 32GB Support expansion via three M.2 slots (NVMe, Wifi, 5G) LAN, POE, isolated serial port and isolated digital I/O via iDoor technology Support Type C connector with USB 3.2, DP 1.4a, 15W power delivery Support fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Modular Front Panel modules ranging from 12.1" to 23.8" with P-CAP multi-touch in selection (12.1", 15", 15.6", 21.5" with high brightness panel option)

Modular TPC - Computing Box Module with Intel® Core™ processors (13th gen)

  • Modular Computing Box powered by Intel® Core™ processors (13th gen) i5-1335UE deca-core/ i7-1365URE deca-core processor
  • Single DDR5 Memory slot supports up to 32GB
  • Support expansion via three M.2 slots (NVMe, Wifi, 5G)
  • LAN, POE, isolated serial port and isolated digital I/O via iDoor technology
  • Support Type C connector with USB 3.2, DP 1.4a, 15W power delivery
  • Support fieldbus protocols/GPS/GPRS/Wi-Fi capabilities via iDoor technology
  • Modular Front Panel modules ranging from 12.1" to 23.8" with P-CAP multi-touch in selection (12.1", 15", 15.6", 21.5" with high brightness panel option)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number TPC-B520-D50A
Product Name Modular TPC - Computing Box Module with Intel® Core™ processors (13th gen)
Configuration Panel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Interface - 2084-DLV7310-9PH4G0W0C0-ND - DigiKey
Specs
Display Options Color
Operating Temperature -22 to 122 F (-30 to 50 C)
View Details
Machine Interface - 2084-SPC-815-633A-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 131 F (0 to 55 C)
View Details