TOUCH SCREEN, SXGA TFT LED LCD, 12", I7; Meter Display Type:SXGA TFT LED LCD Color; Display Size:311.8mm x 238mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:-; Supply Voltage Max:24VDC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Human Machine Interfaces |
| Product Number | 37AJ3128 |
| Product Name | Touch Screen, Sxga Tft Led Lcd, 12, I7; Meter Display Type Advantech |
| Screen | Graphic |