Advantech Hmi Panel, Tft Lcd, 21.5, 1920X1080P; Meter Display Type Advantech PPC-3211SW-MART

Description
HMI PANEL, TFT LCD, 21.5", 1920X1080P; Meter Display Type:TFT LCD; Display Size:558.4mm x 349.8mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:
Datasheet
Description
HMI PANEL, TFT LCD, 21.5", 1920X1080P; Meter Display Type:TFT LCD; Display Size:558.4mm x 349.8mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Panel, Tft Lcd, 21.5, 1920X1080P; Meter Display Type Advantech - 83AH3880 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Panel, Tft Lcd, 21.5, 1920X1080P; Meter Display Type Advantech
83AH3880
Hmi Panel, Tft Lcd, 21.5, 1920X1080P; Meter Display Type Advantech 83AH3880
HMI PANEL, TFT LCD, 21.5", 1920X1080P; Meter Display Type:TFT LCD; Display Size:558.4mm x 349.8mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:

HMI PANEL, TFT LCD, 21.5", 1920X1080P; Meter Display Type:TFT LCD; Display Size:558.4mm x 349.8mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 83AH3880
Product Name Hmi Panel, Tft Lcd, 21.5, 1920X1080P; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 21.5 inch (546 mm)
View Details
Operator unit - CDPX-X-A-W-7 - Festo Corporation
Specs
Configuration Panel
Resolution WVGA, 800x480 pixels
Display Size 7.0 inch (178 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details