Advantech 21.5" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-D21W-CE

Description
21.5" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models 250 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet
Description
21.5" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models 250 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models
FPM-D21W-CE
21.5" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-D21W-CE
21.5" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models 250 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators

21.5" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models

  • 250 cd/m² luminance with 1920 x 1080 (FHD) resolution
  • High durability and performance with industrial-Grade LED LCD
  • Advanced projected capacitive (P-CAP) technology
  • IP66-rated front panel and panel mount support
  • User-friendly system status LED indicators
Buy Now Datasheet
Machine Interface - 2084-FPM-D21W-CE-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
2084-FPM-D21W-CE-ND
Machine Interface 2084-FPM-D21W-CE-ND
"GRAPHIC DISPLAY TFT - 21.5"""

"GRAPHIC DISPLAY TFT - 21.5"""

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number FPM-D21W-CE 2084-FPM-D21W-CE-ND
Product Name 21.5" (FHD) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models Machine Interface
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 21.5 inch (546 mm)
Display Options Touch Screen; Backlit Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

[Yocto/Android] 15.6
Specs
Configuration Panel
I/O Interfaces RS232; RS422; RS485
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
View Details
15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
View Details
Machine Interface - 2084-DLV7310-9PH4G0W0C0-ND - DigiKey
Specs
Display Options Color
Operating Temperature -22 to 122 F (-30 to 50 C)
View Details