Advantech Touch Screen, Fhd, 15.6, 240Vac, Pcap; Meter Display Type Advantech VUE-2156-FD45PX-N4

Description
TOUCH SCREEN, FHD, 15.6", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:384.8mm x 237.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Description
TOUCH SCREEN, FHD, 15.6", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:384.8mm x 237.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The Advantech VUE-2156-FD45PA-N4 is a 15.6-inch Full HD (1920 x 1080) panel mount monitor featuring projected capacitive touch technology. It offers a brightness of 450 nits and a contrast ratio of 800:1, with a wide viewing angle of 85° in all directions. The monitor supports 10-point touch functionality and connects via multiple interfaces including VGA, HDMI, DVI-D, and DisplayPort, along with USB for touch control. Designed for industrial applications, it has a robust housing made of 1.0 mm sheet metal and is VESA compatible (100 x 100 mm) for easy mounting. The monitor operates within a temperature range of 0°C to +40°C and has a humidity tolerance of 10% to 85% (non-condensing). It is powered by a 100-240VAC input and consumes 24W. The device also features a front IP65 rating for water resistance and IK08 impact protection, making it suitable for rugged environments. The product includes a 2-year warranty (1-year for the panel) and comes with various connectivity options, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Advantech VUE-2156-FD45PA-N4 is a 15.6-inch Full HD (1920 x 1080) panel mount monitor featuring projected capacitive touch technology. It offers a brightness of 450 nits and a contrast ratio of 800:1, with a wide viewing angle of 85° in all directions. The monitor supports 10-point touch functionality and connects via multiple interfaces including VGA, HDMI, DVI-D, and DisplayPort, along with USB for touch control. Designed for industrial applications, it has a robust housing made of 1.0 mm sheet metal and is VESA compatible (100 x 100 mm) for easy mounting. The monitor operates within a temperature range of 0°C to +40°C and has a humidity tolerance of 10% to 85% (non-condensing). It is powered by a 100-240VAC input and consumes 24W. The device also features a front IP65 rating for water resistance and IK08 impact protection, making it suitable for rugged environments. The product includes a 2-year warranty (1-year for the panel) and comes with various connectivity options, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Fhd, 15.6, 240Vac, Pcap; Meter Display Type Advantech - 28AK4972 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Fhd, 15.6, 240Vac, Pcap; Meter Display Type Advantech
28AK4972
Touch Screen, Fhd, 15.6, 240Vac, Pcap; Meter Display Type Advantech 28AK4972
TOUCH SCREEN, FHD, 15.6", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:384.8mm x 237.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

TOUCH SCREEN, FHD, 15.6", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:384.8mm x 237.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 28AK4972
Product Name Touch Screen, Fhd, 15.6, 240Vac, Pcap; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Operator Interface - 77416001 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Programmable Operator Interface - MONITOUCH HMI V9 V9100iSLD - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
15” XGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature Range - FPM-7151T-R3AE - Advantech
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details