Advantech Modular TPC - Computing Box Module with Intel Atom and Celeron CPU TPC-B300-E20A

Description
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU Computing Box powered by Intel Atom® X6425E/ Intel® Celeron® J6412 with DDR4 SODIMM slot (up to 32GB) Multiple sized front panel module offering with P-Cap multi-touch sensor (12.1" & 19" w/ robust 5-wire resistive touch) 1 x Full-size mini PCIe for iDoor expansion 1 x M.2 Key-E 2230 for WIFI + BT module 1 x M.2 Key-M 2280 for SATA SSD 1 x 2.5” SATA SSD expansion 2 x 2.5Gb LAN Supports TPM2.0 hardware security Wide Temp Support. Range -20~60 °C (Atom™ X6425E)
Request a Quote Datasheet
Description
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU Computing Box powered by Intel Atom® X6425E/ Intel® Celeron® J6412 with DDR4 SODIMM slot (up to 32GB) Multiple sized front panel module offering with P-Cap multi-touch sensor (12.1" & 19" w/ robust 5-wire resistive touch) 1 x Full-size mini PCIe for iDoor expansion 1 x M.2 Key-E 2230 for WIFI + BT module 1 x M.2 Key-M 2280 for SATA SSD 1 x 2.5” SATA SSD expansion 2 x 2.5Gb LAN Supports TPM2.0 hardware security Wide Temp Support. Range -20~60 °C (Atom™ X6425E)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU - TPC-B300-E20A - Advantech
Cincinnati, OH, United States
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU
TPC-B300-E20A
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU TPC-B300-E20A
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU Computing Box powered by Intel Atom® X6425E/ Intel® Celeron® J6412 with DDR4 SODIMM slot (up to 32GB) Multiple sized front panel module offering with P-Cap multi-touch sensor (12.1" & 19" w/ robust 5-wire resistive touch) 1 x Full-size mini PCIe for iDoor expansion 1 x M.2 Key-E 2230 for WIFI + BT module 1 x M.2 Key-M 2280 for SATA SSD 1 x 2.5” SATA SSD expansion 2 x 2.5Gb LAN Supports TPM2.0 hardware security Wide Temp Support. Range -20~60 °C (Atom™ X6425E)

Modular TPC - Computing Box Module with Intel Atom and Celeron CPU

  • Computing Box powered by Intel Atom® X6425E/ Intel® Celeron® J6412 with DDR4 SODIMM slot (up to 32GB)
  • Multiple sized front panel module offering with P-Cap multi-touch sensor (12.1" & 19" w/ robust 5-wire resistive touch)
  • 1 x Full-size mini PCIe for iDoor expansion
  • 1 x M.2 Key-E 2230 for WIFI + BT module
  • 1 x M.2 Key-M 2280 for SATA SSD
  • 1 x 2.5” SATA SSD expansion
  • 2 x 2.5Gb LAN
  • Supports TPM2.0 hardware security
  • Wide Temp Support. Range -20~60 °C (Atom™ X6425E)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number TPC-B300-E20A
Product Name Modular TPC - Computing Box Module with Intel Atom and Celeron CPU
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Type Intel® Atom™ x6425E 2.0GHz Quad-Core
Width 10.6 inch (269 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Modular TPC - Computing Box Module with Intel® Core™ i3-N305 Processor - TPC-B520L-C30A - Advantech
Specs
Configuration Panel
I/O Interfaces USB
Certifications CB, UL, CE, FCC, CCC, BSMI
View Details
Machine Interface - 2084-WOP-207K-NAE-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
21.5
Specs
Configuration Panel
Display Options Touch Screen
View Details
Touch Screen, 4.3In, Wqvga, 480X272Pixel; Meter Display Type Advantech - 44W7340 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution VGA; 480 x 272 Pixels
Display Size 4.3 inch (109 mm)
View Details