Advantech Touch Screen, 4.3In, Wqvga, 480X272Pixel; Meter Display Type Advantech WOP-2040T-N1AE

Description
TOUCH SCREEN, 4.3IN, WQVGA, 480X272PIXEL; Meter Display Type:WQVGA TFT LCD Color; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
TOUCH SCREEN, 4.3IN, WQVGA, 480X272PIXEL; Meter Display Type:WQVGA TFT LCD Color; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, 4.3In, Wqvga, 480X272Pixel; Meter Display Type Advantech - 44W7340 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, 4.3In, Wqvga, 480X272Pixel; Meter Display Type Advantech
44W7340
Touch Screen, 4.3In, Wqvga, 480X272Pixel; Meter Display Type Advantech 44W7340
TOUCH SCREEN, 4.3IN, WQVGA, 480X272PIXEL; Meter Display Type:WQVGA TFT LCD Color; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Temperature Min:0°C RoHS Compliant: Yes

TOUCH SCREEN, 4.3IN, WQVGA, 480X272PIXEL; Meter Display Type:WQVGA TFT LCD Color; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 44W7340
Product Name Touch Screen, 4.3In, Wqvga, 480X272Pixel; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen, Sxga Tft Lcd, 17, 240Vac; Meter Display Type Advantech - 88AH3655 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-E2-W-7-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details