Advantech [Yocto/Android] 7"High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor TPC-107WX-N32AA

Description
[Yocto/Android] 7"High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor arm SystemReady IR certified NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor 7", 10.1" 16:9 High brightness LCD with multi-touch P-CAP and true-flat IP66-rated front panel Supports Linux Yocto 4.0 Wide operating temperature range (-30~70°C/ -22~158°F)
Request a Quote Datasheet
Description
[Yocto/Android] 7"High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor arm SystemReady IR certified NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor 7", 10.1" 16:9 High brightness LCD with multi-touch P-CAP and true-flat IP66-rated front panel Supports Linux Yocto 4.0 Wide operating temperature range (-30~70°C/ -22~158°F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
[Yocto/Android] 7
Cincinnati, OH, United States
[Yocto/Android] 7"High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor
TPC-107WX-N32AA
[Yocto/Android] 7"High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor TPC-107WX-N32AA
[Yocto/Android] 7"High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor arm SystemReady IR certified NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor 7", 10.1" 16:9 High brightness LCD with multi-touch P-CAP and true-flat IP66-rated front panel Supports Linux Yocto 4.0 Wide operating temperature range (-30~70°C/ -22~158°F)

[Yocto/Android] 7"High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor

  • arm SystemReady IR certified
  • NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor
  • 7", 10.1" 16:9 High brightness LCD with multi-touch P-CAP and true-flat IP66-rated front panel
  • Supports Linux Yocto 4.0
  • Wide operating temperature range (-30~70°C/ -22~158°F)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number TPC-107WX-N32AA
Product Name [Yocto/Android] 7"High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor
Configuration Panel
I/O Interfaces RS232; RS422; RS485
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Type NXP® ARM® Cortex™ A53 i.MX8M 1.6 GHz Quad-Core
Unlock Full Specs
to access all available technical data

Similar Products

23.8
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 23.8 inch (605 mm)
View Details
23.8
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 23.8 inch (605 mm)
View Details
Indus Monitor, Xga Tft Lcd, 12, 24Vdc; Meter Display Type Advantech - 73AJ0261 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details
15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details