Advantech Touch Screen, Xga Tft Led Lcd, 15, I5; Meter Display Type Advantech TPC-315-R853A

Description
TOUCH SCREEN, XGA TFT LED LCD, 15", I5; Meter Display Type:XGA TFT LED LCD Color; Display Size:383.2mm x 307.3mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet
Description
TOUCH SCREEN, XGA TFT LED LCD, 15", I5; Meter Display Type:XGA TFT LED LCD Color; Display Size:383.2mm x 307.3mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Xga Tft Led Lcd, 15, I5; Meter Display Type Advantech - 24AJ2324 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Xga Tft Led Lcd, 15, I5; Meter Display Type Advantech
24AJ2324
Touch Screen, Xga Tft Led Lcd, 15, I5; Meter Display Type Advantech 24AJ2324
TOUCH SCREEN, XGA TFT LED LCD, 15", I5; Meter Display Type:XGA TFT LED LCD Color; Display Size:383.2mm x 307.3mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:-; Supply Voltage Max:24VDC

TOUCH SCREEN, XGA TFT LED LCD, 15", I5; Meter Display Type:XGA TFT LED LCD Color; Display Size:383.2mm x 307.3mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:-; Supply Voltage Max:24VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 24AJ2324
Product Name Touch Screen, Xga Tft Led Lcd, 15, I5; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

HMI Displays - 2765906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Certifications RoHS Compliant
Resolution 1024 x 600 pixel
Display Options Touch Screen; Backlit Screen
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Operator Interface - 66424 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech - 28AK4978 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 27.0 inch (686 mm)
View Details