Advantech Hmi Panel, Sxga Tft Led Lcd, 1280X1024 P; Meter Display Type Advantech FPM817SR6AE

Description
HMI PANEL, SXGA TFT LED LCD, 1280X1024 P; Meter Display Type:SXGA TFT LED LCD Color; Display Size:432.5mm x 365.5mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet
Description
HMI PANEL, SXGA TFT LED LCD, 1280X1024 P; Meter Display Type:SXGA TFT LED LCD Color; Display Size:432.5mm x 365.5mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Panel, Sxga Tft Led Lcd, 1280X1024 P; Meter Display Type Advantech - 77AH7045 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Panel, Sxga Tft Led Lcd, 1280X1024 P; Meter Display Type Advantech
77AH7045
Hmi Panel, Sxga Tft Led Lcd, 1280X1024 P; Meter Display Type Advantech 77AH7045
HMI PANEL, SXGA TFT LED LCD, 1280X1024 P; Meter Display Type:SXGA TFT LED LCD Color; Display Size:432.5mm x 365.5mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

HMI PANEL, SXGA TFT LED LCD, 1280X1024 P; Meter Display Type:SXGA TFT LED LCD Color; Display Size:432.5mm x 365.5mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 77AH7045
Product Name Hmi Panel, Sxga Tft Led Lcd, 1280X1024 P; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details
2 suppliers
Operator unit - CDPX-X-A-W-7 - Festo Corporation
Specs
Configuration Panel
Resolution WVGA, 800x480 pixels
Display Size 7.0 inch (178 mm)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details