Advantech 15" XGA TFT LED LCD Industrial Multi-Touch Panel PC with Stainless Steel Housing and IP69K Rating SPC-515-633AE

Description
15" XGA TFT LED LCD Industrial Multi-Touch Panel PC with Stainless Steel Housing and IP69K Rating All-around IP69K rating protects against dust and water 304L stainless steel housing 6th Gen Intel® Core™ processors (i3) Touchscreen equipped with shatter protection film PCAP multi-touch control Built-in function and home keys for intuitive operation Fanless cooling system Airflow valve design reduces condensation caused by temperature changes
Request a Quote Datasheet
Description
15" XGA TFT LED LCD Industrial Multi-Touch Panel PC with Stainless Steel Housing and IP69K Rating All-around IP69K rating protects against dust and water 304L stainless steel housing 6th Gen Intel® Core™ processors (i3) Touchscreen equipped with shatter protection film PCAP multi-touch control Built-in function and home keys for intuitive operation Fanless cooling system Airflow valve design reduces condensation caused by temperature changes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" XGA TFT LED LCD Industrial Multi-Touch Panel PC with Stainless Steel Housing and IP69K Rating
SPC-515-633AE
15" XGA TFT LED LCD Industrial Multi-Touch Panel PC with Stainless Steel Housing and IP69K Rating SPC-515-633AE
15" XGA TFT LED LCD Industrial Multi-Touch Panel PC with Stainless Steel Housing and IP69K Rating All-around IP69K rating protects against dust and water 304L stainless steel housing 6th Gen Intel® Core™ processors (i3) Touchscreen equipped with shatter protection film PCAP multi-touch control Built-in function and home keys for intuitive operation Fanless cooling system Airflow valve design reduces condensation caused by temperature changes

15" XGA TFT LED LCD Industrial Multi-Touch Panel PC with Stainless Steel Housing and IP69K Rating

  • All-around IP69K rating protects against dust and water
  • 304L stainless steel housing
  • 6th Gen Intel® Core™ processors (i3)
  • Touchscreen equipped with shatter protection film
  • PCAP multi-touch control
  • Built-in function and home keys for intuitive operation
  • Fanless cooling system
  • Airflow valve design reduces condensation caused by temperature changes
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number SPC-515-633AE
Product Name 15" XGA TFT LED LCD Industrial Multi-Touch Panel PC with Stainless Steel Housing and IP69K Rating
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft® Windows 10 LTSC
Processor Intel 386 Family; Intel® CoreTM i3-6100U 2.3GHz Skylake Dual Core, 3MB L2
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® N97 2.0GHz Quad-Core
View Details
12.1
Specs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details
2 suppliers
21
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft®; Windows 11 IoT Ent (64bit only)
Processor Intel 386 Family; Intel® Core™ i7-13700E Processor, 16 Core, 1.9GHz (24M Cache, up to 5.10 GHz)
View Details