Advantech 17" SXGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM TPC-317-R853B

Description
17" SXGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM Industrial-grade 17" SXGA TFT LCD with 50K lifetime and LED backlight 8th Gen. Intel® Core™ i3- 8145UE dual-core/ i5-8365UE quad-core/ i7-8665UE quad-core processor with built-in 8 GB DDR4 SO-DIMM Dual channel memory slots support up to 64G in total Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Support expansion via Full-size Mini PCIe and two M.2 slots (NVMe, 5G) Diverse system I/O and isolated digital I/O via iDoor technology Support fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Support TPM2.0 hardware security
Request a Quote Datasheet
Description
17" SXGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM Industrial-grade 17" SXGA TFT LCD with 50K lifetime and LED backlight 8th Gen. Intel® Core™ i3- 8145UE dual-core/ i5-8365UE quad-core/ i7-8665UE quad-core processor with built-in 8 GB DDR4 SO-DIMM Dual channel memory slots support up to 64G in total Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Support expansion via Full-size Mini PCIe and two M.2 slots (NVMe, 5G) Diverse system I/O and isolated digital I/O via iDoor technology Support fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17
Cincinnati, OH, United States
17" SXGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM
TPC-317-R853B
17" SXGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM TPC-317-R853B
17" SXGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM Industrial-grade 17" SXGA TFT LCD with 50K lifetime and LED backlight 8th Gen. Intel® Core™ i3- 8145UE dual-core/ i5-8365UE quad-core/ i7-8665UE quad-core processor with built-in 8 GB DDR4 SO-DIMM Dual channel memory slots support up to 64G in total Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Support expansion via Full-size Mini PCIe and two M.2 slots (NVMe, 5G) Diverse system I/O and isolated digital I/O via iDoor technology Support fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Support TPM2.0 hardware security

17" SXGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM

  • Industrial-grade 17" SXGA TFT LCD with 50K lifetime and LED backlight
  • 8th Gen. Intel® Core™ i3- 8145UE dual-core/ i5-8365UE quad-core/ i7-8665UE quad-core processor with built-in 8 GB DDR4 SO-DIMM
  • Dual channel memory slots support up to 64G in total
  • Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection
  • True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel
  • Support expansion via Full-size Mini PCIe and two M.2 slots (NVMe, 5G)
  • Diverse system I/O and isolated digital I/O via iDoor technology
  • Support fieldbus protocols/GPS/GPRS/Wi-Fi capabilities via iDoor technology
  • Support TPM2.0 hardware security
Buy Now Datasheet
Industrial PCs - 2084-TPC-317-R853B-ND - DigiKey
Thief River Falls, MN, United States
TPC-317 TOUCH PANEL COMPUTER IS

TPC-317 TOUCH PANEL COMPUTER IS

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number TPC-317-R853B 2084-TPC-317-R853B-ND
Product Name 17" SXGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM Industrial PCs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft® Windows 10 LTSC, Linux, Android
Processor Intel 386 Family; 8th Gen. Intel® Core™ i5-8365UE 1.60GHz Quad-Core
Unlock Full Specs
to access all available technical data

Similar Products

13.3
Specs
Computer Type Tablet
Operating System N/A
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details
12.1
Specs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft® Windows 10 LTSC, Linux, Android
Processor Intel 386 Family; 8th Gen. Intel® Core™ i3-8145UE 2.20GHz Dual-Core
View Details
2 suppliers