Advantech 12.1" Fanless Panel PC with Intel® Atom™ E3940 Processor PPC-3120-RE9B

Description
12.1" Fanless Panel PC with Intel® Atom™ E3940 Processor 12.1" XGA TFT LCD with resistive touchscreen Intel® Atom™ E3940, 1.6 GHz, processor Up to 8 GB DDR3L 1866 SDRAM Supports 1 x internal 2.5" SATA HDD and 1 x mSATA Fanless design with low power consumption Wide range DC support (9 ~ 32 VDC) 1 x isolated RS-422/485 with automatic flow control and dual Intel GbE Optional GPIO (8 channels, TTL level) & PCI/PCIe x1 expansion kit No RED Certification
Request a Quote Datasheet
Description
12.1" Fanless Panel PC with Intel® Atom™ E3940 Processor 12.1" XGA TFT LCD with resistive touchscreen Intel® Atom™ E3940, 1.6 GHz, processor Up to 8 GB DDR3L 1866 SDRAM Supports 1 x internal 2.5" SATA HDD and 1 x mSATA Fanless design with low power consumption Wide range DC support (9 ~ 32 VDC) 1 x isolated RS-422/485 with automatic flow control and dual Intel GbE Optional GPIO (8 channels, TTL level) & PCI/PCIe x1 expansion kit No RED Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.1
Cincinnati, OH, United States
12.1" Fanless Panel PC with Intel® Atom™ E3940 Processor
PPC-3120-RE9B
12.1" Fanless Panel PC with Intel® Atom™ E3940 Processor PPC-3120-RE9B
12.1" Fanless Panel PC with Intel® Atom™ E3940 Processor 12.1" XGA TFT LCD with resistive touchscreen Intel® Atom™ E3940, 1.6 GHz, processor Up to 8 GB DDR3L 1866 SDRAM Supports 1 x internal 2.5" SATA HDD and 1 x mSATA Fanless design with low power consumption Wide range DC support (9 ~ 32 VDC) 1 x isolated RS-422/485 with automatic flow control and dual Intel GbE Optional GPIO (8 channels, TTL level) & PCI/PCIe x1 expansion kit No RED Certification

12.1" Fanless Panel PC with Intel® Atom™ E3940 Processor

  • 12.1" XGA TFT LCD with resistive touchscreen
  • Intel® Atom™ E3940, 1.6 GHz, processor
  • Up to 8 GB DDR3L 1866 SDRAM
  • Supports 1 x internal 2.5" SATA HDD and 1 x mSATA
  • Fanless design with low power consumption
  • Wide range DC support (9 ~ 32 VDC)
  • 1 x isolated RS-422/485 with automatic flow control and dual Intel GbE
  • Optional GPIO (8 channels, TTL level) & PCI/PCIe x1 expansion kit
  • No RED Certification
Buy Now Datasheet
Industrial PCs - 2084-PPC-3120-RE9B-ND - DigiKey
Thief River Falls, MN, United States
FANLESS PANEL

FANLESS PANEL

Buy Now Datasheet
Industrial PCs - PPC-3120-RE9B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
PPC-3120-RE9B
Industrial PCs PPC-3120-RE9B
FANLESS PANEL

FANLESS PANEL

Buy Now

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number PPC-3120-RE9B 2084-PPC-3120-RE9B-ND PPC-3120-RE9B
Product Name 12.1" Fanless Panel PC with Intel® Atom™ E3940 Processor Industrial PCs Industrial PCs
Display Size 12.1 inch (307.34 mm) 12.1 inch (307.34 mm)
Operating System Microsoft® Windows 10 LTSC, Linux, Android Supports Windows 10, Android, Linux Google®; Microsoft®; Linux; Supports Windows 10, Android, Linux
Processor Intel 386 Family; Intel® Atom™ E3940 1.6GHz Qua-Core Intel 386 Family; Intel® Atom™ E3940 1.6GHz, 4 Core
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI HPC powered by AMD Ryzen 8040 series processor with 39TOPS supporting one 3-slot GPU - AIR-4100-S3A1U - Advantech
Specs
Processor AMD Athlon; AMD Ryzen™ 5 8645HS
Speed 5100 MHz
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
15.6
Specs
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1145G7E 1.5GHz Quad core
View Details
3 suppliers
21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; 13th Gen. Intel® Core™ i3-1315URE 1.20GHz Hexa-Core
View Details