Advantech FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold RPS8-500ATX-GB

Description
FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold Full range AC input 100-240V Supports PMBus v1.2 Supports OCP, OTP, OVP and SCP circuit protection Common safety for CE , FCC, UL, CB, TUV, CCC, KC 80 Plus Gold Available
Request a Quote Datasheet
Description
FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold Full range AC input 100-240V Supports PMBus v1.2 Supports OCP, OTP, OVP and SCP circuit protection Common safety for CE , FCC, UL, CB, TUV, CCC, KC 80 Plus Gold Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Cincinnati, OH, United States
FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold
RPS8-500ATX-GB
FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold RPS8-500ATX-GB
FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold Full range AC input 100-240V Supports PMBus v1.2 Supports OCP, OTP, OVP and SCP circuit protection Common safety for CE , FCC, UL, CB, TUV, CCC, KC 80 Plus Gold Available

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold

  • Full range AC input 100-240V
  • Supports PMBus v1.2
  • Supports OCP, OTP, OVP and SCP circuit protection
  • Common safety for CE , FCC, UL, CB, TUV, CCC, KC
  • 80 Plus Gold Available
Buy Now Datasheet
AC DC Converters - 2084-RPS8-500ATX-GB-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2084-RPS8-500ATX-GB-ND
AC DC Converters 2084-RPS8-500ATX-GB-ND
Enclosed AC DC Converters 5 Output 3.3V 5V 12V 5V 20A, 20A, 40A, 300mA, 500mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 5 Output 3.3V 5V 12V 5V 20A, 20A, 40A, 300mA, 500mA 90 ~ 264 VAC Input

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Power Supplies Power Supplies
Product Number RPS8-500ATX-GB 2084-RPS8-500ATX-GB-ND
Product Name FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold AC DC Converters
Type AC / DC Adapter 1
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts -12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-PSA-A45WM-E-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details