Advantech DIN Rail AC to DC 100-240V 40W 24V PSD-A40W24

Description
DIN Rail AC to DC 100-240V 40W 24V Extra slim design with 40 watts output High power density: 2.27 watts per cubic inch Input range 85 ~ 264 VAC / 110 ~ 375 VDC Power boost with 150% peak load Full protection with auto recovery function Full load output up to 60°C Adjustable output
Request a Quote Datasheet
Description
DIN Rail AC to DC 100-240V 40W 24V Extra slim design with 40 watts output High power density: 2.27 watts per cubic inch Input range 85 ~ 264 VAC / 110 ~ 375 VDC Power boost with 150% peak load Full protection with auto recovery function Full load output up to 60°C Adjustable output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Cincinnati, OH, United States
DIN Rail AC to DC 100-240V 40W 24V
PSD-A40W24
DIN Rail AC to DC 100-240V 40W 24V PSD-A40W24
DIN Rail AC to DC 100-240V 40W 24V Extra slim design with 40 watts output High power density: 2.27 watts per cubic inch Input range 85 ~ 264 VAC / 110 ~ 375 VDC Power boost with 150% peak load Full protection with auto recovery function Full load output up to 60°C Adjustable output

DIN Rail AC to DC 100-240V 40W 24V

  • Extra slim design with 40 watts output
  • High power density: 2.27 watts per cubic inch
  • Input range 85 ~ 264 VAC / 110 ~ 375 VDC
  • Power boost with 150% peak load
  • Full protection with auto recovery function
  • Full load output up to 60°C
  • Adjustable output
Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.67A; Power Supply Approvals Advantech - 46AC8409 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.67A; Power Supply Approvals Advantech
46AC8409
Power Supply, Ac-Dc, 24V, 1.67A; Power Supply Approvals Advantech 46AC8409
POWER SUPPLY, AC-DC, 24V, 1.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PSD-A40W24 46AC8409
Product Name DIN Rail AC to DC 100-240V 40W 24V Power Supply, Ac-Dc, 24V, 1.67A; Power Supply Approvals Advantech
Type AC / DC Adapter DC Power Supply
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-5-V-P5-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Industrial, DIN Rail Power Supplies - BB-SDR-120-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2.5 amps
View Details
Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details