Advantech FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin 96PSA-A150W19P4-4

Description
FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.21W High Reliability Available for high altitude(5,000M) and DOE level VI
Request a Quote Datasheet
Description
FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.21W High Reliability Available for high altitude(5,000M) and DOE level VI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Cincinnati, OH, United States
FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin
96PSA-A150W19P4-4
FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin 96PSA-A150W19P4-4
FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.21W High Reliability Available for high altitude(5,000M) and DOE level VI

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin

  • Full range AC input 100-240V
  • Meet Energy Star EPS 2.0 /ErP Lot 7
  • No load Power Consumption ≦0.21W
  • High Reliability
  • Available for high altitude(5,000M) and DOE level VI
Buy Now Datasheet
AC DC Desktop, Wall Power Adapters - 2084-96PSA-A150W19P4-4-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2084-96PSA-A150W19P4-4-ND
AC DC Desktop, Wall Power Adapters 2084-96PSA-A150W19P4-4-ND
AC/DC DESKTOP ADAPTER

AC/DC DESKTOP ADAPTER

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Power Supplies Power Supplies
Product Number 96PSA-A150W19P4-4 2084-96PSA-A150W19P4-4-ND
Product Name FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin AC DC Desktop, Wall Power Adapters
Type AC / DC Adapter 1
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
DC Output Voltage 19.0 volts 19.0 volts
DC Output Current 7.89 amps 7.89 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
AC DC Converters - PS8-500ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage -12.0 volts
View Details