Advantech 80 PLUS Bronze PS/2 300W ATX Power Supply (Delta) PS8-300ATX-ZBE

Description
80 PLUS Bronze PS/2 300W ATX Power Supply (Delta) Full range AC input 100-240V Low ripple & noise Support OVP, SCP and OCP circuit protection Common safety for CB / CE / CUL / FCC / BSMI / KC / CCC 80 Plus Bronze Available
Request a Quote Datasheet
Description
80 PLUS Bronze PS/2 300W ATX Power Supply (Delta) Full range AC input 100-240V Low ripple & noise Support OVP, SCP and OCP circuit protection Common safety for CB / CE / CUL / FCC / BSMI / KC / CCC 80 Plus Bronze Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 PLUS Bronze PS/2 300W ATX Power Supply (Delta) - PS8-300ATX-ZBE - Advantech
Cincinnati, OH, United States
80 PLUS Bronze PS/2 300W ATX Power Supply (Delta)
PS8-300ATX-ZBE
80 PLUS Bronze PS/2 300W ATX Power Supply (Delta) PS8-300ATX-ZBE
80 PLUS Bronze PS/2 300W ATX Power Supply (Delta) Full range AC input 100-240V Low ripple & noise Support OVP, SCP and OCP circuit protection Common safety for CB / CE / CUL / FCC / BSMI / KC / CCC 80 Plus Bronze Available

80 PLUS Bronze PS/2 300W ATX Power Supply (Delta)

  • Full range AC input 100-240V
  • Low ripple & noise
  • Support OVP, SCP and OCP circuit protection
  • Common safety for CB / CE / CUL / FCC / BSMI / KC / CCC
  • 80 Plus Bronze Available
Buy Now Datasheet
AC DC Converters - PS8-300ATX-ZBE-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PS8-300ATX-ZBE-ND
AC DC Converters PS8-300ATX-ZBE-ND
AC DC Converters 6 Output 3.3V 5V 12V 12V 16A, 19A, 11A, 11.5A, 300mA, 300mA 100 ~ 240 VAC Input

AC DC Converters 6 Output 3.3V 5V 12V 12V 16A, 19A, 11A, 11.5A, 300mA, 300mA 100 ~ 240 VAC Input

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Power Supplies Power Supplies
Product Number PS8-300ATX-ZBE PS8-300ATX-ZBE-ND
Product Name 80 PLUS Bronze PS/2 300W ATX Power Supply (Delta) AC DC Converters
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / BSMI / KC
DC Output Voltage 12.0 volts -12.0 volts
DC Output Current 19 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-40-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.7 amps
View Details
9-36V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR2-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-RPS-V2-WR2-US-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details