Advantech 12.1" Panel PC with 8/9th Generation Intel® Core™ i/Celeron® Processor PPC-6121-R8IA

Description
12.1" Panel PC with 8/9th Generation Intel® Core™ i/Celeron® Processor 12.1" TFT XGA LCD panel with resistive touch control 8/9th generation Intel® Core™ i/Celeron® processor (thermal power design: 35W) 2 x 260-pin SO-DIMM DDR4 2666 MHz (max. 32 GB) 1 x M.2 2230 (E key) 1 x mSATA bay (SATA SSD + mSATA support RAID 0&1) 1 x Optional TPM2.0 & 1 x Optional PCI/PCIe x4 expansion kit 1 x Isolated RS422/485 (terminal block) 1 x VGA and 1 x HDMI
Request a Quote Datasheet
Description
12.1" Panel PC with 8/9th Generation Intel® Core™ i/Celeron® Processor 12.1" TFT XGA LCD panel with resistive touch control 8/9th generation Intel® Core™ i/Celeron® processor (thermal power design: 35W) 2 x 260-pin SO-DIMM DDR4 2666 MHz (max. 32 GB) 1 x M.2 2230 (E key) 1 x mSATA bay (SATA SSD + mSATA support RAID 0&1) 1 x Optional TPM2.0 & 1 x Optional PCI/PCIe x4 expansion kit 1 x Isolated RS422/485 (terminal block) 1 x VGA and 1 x HDMI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.1
Cincinnati, OH, United States
12.1" Panel PC with 8/9th Generation Intel® Core™ i/Celeron® Processor
PPC-6121-R8IA
12.1" Panel PC with 8/9th Generation Intel® Core™ i/Celeron® Processor PPC-6121-R8IA
12.1" Panel PC with 8/9th Generation Intel® Core™ i/Celeron® Processor 12.1" TFT XGA LCD panel with resistive touch control 8/9th generation Intel® Core™ i/Celeron® processor (thermal power design: 35W) 2 x 260-pin SO-DIMM DDR4 2666 MHz (max. 32 GB) 1 x M.2 2230 (E key) 1 x mSATA bay (SATA SSD + mSATA support RAID 0&1) 1 x Optional TPM2.0 & 1 x Optional PCI/PCIe x4 expansion kit 1 x Isolated RS422/485 (terminal block) 1 x VGA and 1 x HDMI

12.1" Panel PC with 8/9th Generation Intel® Core™ i/Celeron® Processor

  • 12.1" TFT XGA LCD panel with resistive touch control
  • 8/9th generation Intel® Core™ i/Celeron® processor (thermal power design: 35W)
  • 2 x 260-pin SO-DIMM DDR4 2666 MHz (max. 32 GB)
  • 1 x M.2 2230 (E key)
  • 1 x mSATA bay (SATA SSD + mSATA support RAID 0&1)
  • 1 x Optional TPM2.0 & 1 x Optional PCI/PCIe x4 expansion kit
  • 1 x Isolated RS422/485 (terminal block)
  • 1 x VGA and 1 x HDMI
Buy Now Datasheet
Industrial PCs - 2084-PPC-6121-R8IA-ND - DigiKey
Thief River Falls, MN, United States
"LCD PANEL PC 12.1"" TFT XGA TOUCH"

"LCD PANEL PC 12.1"" TFT XGA TOUCH"

Buy Now Datasheet
Industrial PCs - PPC-6121-R8IA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
PPC-6121-R8IA
Industrial PCs PPC-6121-R8IA
LCD PANEL PC 12.1" TFT XGA TOUCH

LCD PANEL PC 12.1" TFT XGA TOUCH

Buy Now

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number PPC-6121-R8IA 2084-PPC-6121-R8IA-ND PPC-6121-R8IA
Product Name 12.1" Panel PC with 8/9th Generation Intel® Core™ i/Celeron® Processor Industrial PCs Industrial PCs
Computer Type Computer Terminal Panel Mount
Display Size 12.1 inch (307.34 mm) 12.1 inch (307.34 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux Supports Windows 10, Linux Microsoft®; Linux; Supports Windows 10, Linux
Unlock Full Specs
to access all available technical data

Similar Products

18.5” Healthcare/Hospitality Information Terminal - HIT-518-14H24D-CM - Advantech
Specs
Computer Type Computer Terminal
Display Size 18.5 inch (469.90 mm)
Processor Intel 386 Family; Intel® Alder Lake-N N97 (Default), Option: N305 & N200
View Details
21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1145G7E 1.5GHz Quad core
View Details
2 suppliers
Industrial PCs - ARK1123C1901E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; 13th Gen. Intel® Core™ i7-1365URE 1.70GHz Deca-Core
View Details
2 suppliers