Advantech 21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor PPC-321W-PB50A

Description
21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial-grade 21.5" LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive control High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security
Request a Quote Datasheet
Description
21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial-grade 21.5" LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive control High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor
PPC-321W-PB50A
21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor PPC-321W-PB50A
21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial-grade 21.5" LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive control High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security

21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor

  • Industrial-grade 21.5" LCD panel with 50k backlight lifetime
  • True-flat touchscreen with multi-touch projected capacitive control
  • High-performance, fanless 11th generation Intel® Core™ i processor
  • Dual channel memory slots, max 64G
  • Compact, fanless design with aluminum alloy enclosure
  • IP66-rated front panel
  • Supports dual displays (1 x external HDMI)
  • 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1
  • Support TPM2.0 hardware security
Buy Now Datasheet
Industrial PCs - PPC-321W-PB50A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
PPC-321W-PB50A
Industrial PCs PPC-321W-PB50A
FANLESS PANEL

FANLESS PANEL

Buy Now

Technical Specifications

  Advantech Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number PPC-321W-PB50A PPC-321W-PB50A
Product Name 21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial PCs
Display Size 21.5 inch (546.10 mm) 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux Google®; Microsoft®; Linux; Supports Windows 10, Android, Linux
Processor Intel 386 Family; Intel® Core™ i5-1145G7E 1.5GHz Quad core Intel 386 Family; Intel® Celeron® J6412 2GHz, 4 Core
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i3-1115G4E 2.2GHz Dual core
View Details
2 suppliers