Advantech 23.8" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor PPC-324W-PB5A

Description
23.8" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial-grade 23.8" LCD panel with 30k backlight lifetime True-flat touchscreen with multi-touch projected capacitive control High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 1 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
Request a Quote Datasheet
Description
23.8" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial-grade 23.8" LCD panel with 30k backlight lifetime True-flat touchscreen with multi-touch projected capacitive control High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 1 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
23.8
Cincinnati, OH, United States
23.8" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor
PPC-324W-PB5A
23.8" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor PPC-324W-PB5A
23.8" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial-grade 23.8" LCD panel with 30k backlight lifetime True-flat touchscreen with multi-touch projected capacitive control High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 1 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology

23.8" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor

  • Industrial-grade 23.8" LCD panel with 30k backlight lifetime
  • True-flat touchscreen with multi-touch projected capacitive control
  • High-performance, fanless 11th generation Intel® Core™ i processor
  • Dual channel memory slots, max 64G
  • Compact, fanless design with aluminum alloy enclosure
  • IP66-rated front panel
  • Supports dual displays (1 x external HDMI)
  • 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1
  • 1 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PPC-324W-PB5A
Product Name 23.8" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor
Display Size 23.8 inch (604.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i3-1115G4E 2.2GHz Dual core
View Details
12.1
Specs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; 13th Gen. Intel® Core™ i7-1365URE 1.70GHz Deca-Core
View Details
2 suppliers