Advantech 12.1" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-312S-RDI7A

Description
12.1" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) True-flat touchscreen with Industrial-grade LCD panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security
Request a Quote Datasheet
Description
12.1" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) True-flat touchscreen with Industrial-grade LCD panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.1
Cincinnati, OH, United States
12.1" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)
PPC-312S-RDI7A
12.1" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-312S-RDI7A
12.1" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) True-flat touchscreen with Industrial-grade LCD panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security

12.1" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)

  • True-flat touchscreen with Industrial-grade LCD panel
  • High-performance, fanless 13th gen Intel® Core™ processors
  • Slim Compact, fanless design with aluminum alloy enclosure
  • IP66-rated front panel
  • Supports dual displays (1 x external DP), iDoor and PCI or PCIe
  • 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1
  • 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
  • Supports VESA 100
  • Support TPM2.0 hardware security
Buy Now Datasheet
Industrial PCs - 2084-PPC-312S-RDI7A-ND - DigiKey
Thief River Falls, MN, United States
"12.1"" PPC W/INTEL I7-1365UE, RES"

"12.1"" PPC W/INTEL I7-1365UE, RES"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-312S-RDI7A 2084-PPC-312S-RDI7A-ND
Product Name 12.1" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial PCs
Display Size 12.1 inch (307.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AI System Based on NVIDIA® Jetson AGX Orin™ - AGS-TS-WIOTMA - Advantech
Specs
Processor 8-core NVIDIA Arm® Cortex A78AE v8.2 64-bit CPU, 2MB L2 + 4MB L3
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
18.5
Specs
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® N97 2.0GHz Quad-Core
View Details
Edge AI inference system powered by 13th Gen Intel® Core™ i3/i5 processors with Hailo-8 AI acceleration module - AIR-150-S24A1 - Advantech
Specs
Processor i3-1315UE
IDE Capacity 64.0 GB
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers