Advantech 21.5" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core PPC-321SW-PN9A

Description
21.5" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core Intel® Processor N97, Quad-Core, 2.0GHz 21.5" true-flat TFT LCD with projected capacitive touch control Fanless design with low power consumption Supports 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 1), 1 x 2.5" SATA bay for storage Supports dual displays (1 x external DP) Supports iDoor, PCI or PCIe Supports VESA 100 IP66-rated front panel
Request a Quote Datasheet
Description
21.5" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core Intel® Processor N97, Quad-Core, 2.0GHz 21.5" true-flat TFT LCD with projected capacitive touch control Fanless design with low power consumption Supports 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 1), 1 x 2.5" SATA bay for storage Supports dual displays (1 x external DP) Supports iDoor, PCI or PCIe Supports VESA 100 IP66-rated front panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core
PPC-321SW-PN9A
21.5" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core PPC-321SW-PN9A
21.5" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core Intel® Processor N97, Quad-Core, 2.0GHz 21.5" true-flat TFT LCD with projected capacitive touch control Fanless design with low power consumption Supports 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 1), 1 x 2.5" SATA bay for storage Supports dual displays (1 x external DP) Supports iDoor, PCI or PCIe Supports VESA 100 IP66-rated front panel

21.5" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core

  • Intel® Processor N97, Quad-Core, 2.0GHz
  • 21.5" true-flat TFT LCD with projected capacitive touch control
  • Fanless design with low power consumption
  • Supports 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 1), 1 x 2.5" SATA bay for storage
  • Supports dual displays (1 x external DP)
  • Supports iDoor, PCI or PCIe
  • Supports VESA 100
  • IP66-rated front panel
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PPC-321SW-PN9A
Product Name 21.5" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core
Display Size 21.5 inch (546.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12.1
Specs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details
17
Specs
Display Size 17.0 inch (431.80 mm)
Operating Temperature -22 to 284 F (-30 to 140 C)
General Features Panel Mount
View Details
4 suppliers