Advantech 17" Configurable Panel PC Chassis for Selectable Mini-ITX Motherboards PPC-6171C-RTAE

Description
17" Configurable Panel PC Chassis for Selectable Mini-ITX Motherboards 17” true-flat PPC with Resistive touch Supports certified mini-ITX motherboard up to 65W TDP processor Support PCI or PCIe expansion slot Front LED indicators for power status Front panel is IP66 compliant
Request a Quote Datasheet
Description
17" Configurable Panel PC Chassis for Selectable Mini-ITX Motherboards 17” true-flat PPC with Resistive touch Supports certified mini-ITX motherboard up to 65W TDP processor Support PCI or PCIe expansion slot Front LED indicators for power status Front panel is IP66 compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17
Cincinnati, OH, United States
17" Configurable Panel PC Chassis for Selectable Mini-ITX Motherboards
PPC-6171C-RTAE
17" Configurable Panel PC Chassis for Selectable Mini-ITX Motherboards PPC-6171C-RTAE
17" Configurable Panel PC Chassis for Selectable Mini-ITX Motherboards 17” true-flat PPC with Resistive touch Supports certified mini-ITX motherboard up to 65W TDP processor Support PCI or PCIe expansion slot Front LED indicators for power status Front panel is IP66 compliant

17" Configurable Panel PC Chassis for Selectable Mini-ITX Motherboards

  • 17” true-flat PPC with Resistive touch
  • Supports certified mini-ITX motherboard up to 65W TDP processor
  • Support PCI or PCIe expansion slot
  • Front LED indicators for power status
  • Front panel is IP66 compliant
Buy Now Datasheet
Industrial PCs - PPC-6171C-RTAE-ND - DigiKey
Thief River Falls, MN, United States
Industrial PCs
PPC-6171C-RTAE-ND
Industrial PCs PPC-6171C-RTAE-ND
"CHASSIS 17"" FOR PPC-MB-8260AE"

"CHASSIS 17"" FOR PPC-MB-8260AE"

Buy Now Datasheet
Industrial PCs - PPC-6171C-RTAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
PPC-6171C-RTAE
Industrial PCs PPC-6171C-RTAE
CHASSIS 17" FOR PPC-MB-8260AE

CHASSIS 17" FOR PPC-MB-8260AE

Buy Now Datasheet
Sheung Wan, Hong Kong
Panel PCs 17 Panel PC opTimized Chassis, 250W A

Panel PCs 17 Panel PC opTimized Chassis, 250W A

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Computers Computers Computers Computers
Product Number PPC-6171C-RTAE PPC-6171C-RTAE-ND PPC-6171C-RTAE PPC-6171C-RTAE
Product Name 17" Configurable Panel PC Chassis for Selectable Mini-ITX Motherboards Industrial PCs Industrial PCs Panel PCs
Display Size 17.0 inch (431.80 mm) 17.0 inch (431.80 mm)
Operating Temperature -22 to 284 F (-30 to 140 C) 32 to 122 F (0 to 50 C)
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Windows 10/11 IoT Enterprise (Linux OS Optional)
Processor Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
View Details
21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; 13th Gen. Intel® Core™ i3-1315URE 1.20GHz Hexa-Core
View Details
2 suppliers