Advantech 12.1" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-312SW-PDI5A

Description
12.1" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) True-flat touchscreen with Industrial-grade LCD panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security
Request a Quote Datasheet
Description
12.1" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) True-flat touchscreen with Industrial-grade LCD panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.1
Cincinnati, OH, United States
12.1" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)
PPC-312SW-PDI5A
12.1" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-312SW-PDI5A
12.1" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) True-flat touchscreen with Industrial-grade LCD panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security

12.1" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)

  • True-flat touchscreen with Industrial-grade LCD panel
  • High-performance, fanless 13th gen Intel® Core™ processors
  • Slim Compact, fanless design with aluminum alloy enclosure
  • IP66-rated front panel
  • Supports dual displays (1 x external DP), iDoor and PCI or PCIe
  • 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1
  • 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
  • Supports VESA 100
  • Support TPM2.0 hardware security
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PPC-312SW-PDI5A
Product Name 12.1" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)
Display Size 12.1 inch (307.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design - AIR-020N-S4A1 - Advantech
Specs
Processor Quad core ARM Cortex® A57, max. 1.43 GHz
Main Memory 4.00 GB
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details
12
Specs
Display Size 12.0 inch (304.80 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® Celeron® J6412 2.00 GHz, Quad core
View Details