Advantech 15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-315SW-RDI5A

Description
15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial-grade true-flat touchscreen with IP66-rated front panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security Support iDoor, PCI or PCIe
Request a Quote Datasheet
Description
15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial-grade true-flat touchscreen with IP66-rated front panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security Support iDoor, PCI or PCIe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)
PPC-315SW-RDI5A
15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-315SW-RDI5A
15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial-grade true-flat touchscreen with IP66-rated front panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security Support iDoor, PCI or PCIe

15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)

  • Industrial-grade true-flat touchscreen with IP66-rated front panel
  • High-performance, fanless 13th gen Intel® Core™ processors
  • Slim Compact, fanless design with aluminum alloy enclosure
  • Supports dual displays (1 x external DP), iDoor and PCI or PCIe
  • 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1
  • 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
  • Supports VESA 100
  • Support TPM2.0 hardware security
  • Support iDoor, PCI or PCIe
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PPC-315SW-RDI5A
Product Name 15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)
Display Size 15.6 inch (396.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

[WinCE] 5.7
Specs
Display Size 5.7 inch (144.78 mm)
Operating System Microsoft® Windows CE 6.0
Processor TI® ARM® Cortex™ A8 AM3517
View Details
3 suppliers
15
Specs
Display Size 15.0 inch (381.00 mm)
Operating Temperature -22 to 284 F (-30 to 140 C)
General Features Panel Mount
View Details
4 suppliers