Advantech 15" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard PPC-6151C-RTAE

Description
15" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard 15” true-flat PPC with Resistive touch Supports certified mini-ITX motherboard up to 65W TDP processor Support PCI or PCIe expansion slot Front LED indicators for power status Front panel is IP66 compliant
Request a Quote Datasheet
Description
15" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard 15” true-flat PPC with Resistive touch Supports certified mini-ITX motherboard up to 65W TDP processor Support PCI or PCIe expansion slot Front LED indicators for power status Front panel is IP66 compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard
PPC-6151C-RTAE
15" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard PPC-6151C-RTAE
15" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard 15” true-flat PPC with Resistive touch Supports certified mini-ITX motherboard up to 65W TDP processor Support PCI or PCIe expansion slot Front LED indicators for power status Front panel is IP66 compliant

15" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard

  • 15” true-flat PPC with Resistive touch
  • Supports certified mini-ITX motherboard up to 65W TDP processor
  • Support PCI or PCIe expansion slot
  • Front LED indicators for power status
  • Front panel is IP66 compliant
Buy Now Datasheet
Industrial PCs - PPC-6151C-RTAE-ND - DigiKey
Thief River Falls, MN, United States
Industrial PCs
PPC-6151C-RTAE-ND
Industrial PCs PPC-6151C-RTAE-ND
"CHASSIS 15"" FOR PPC-MB-8260AE"

"CHASSIS 15"" FOR PPC-MB-8260AE"

Buy Now Datasheet
Industrial PCs - PPC-6151C-RTAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
PPC-6151C-RTAE
Industrial PCs PPC-6151C-RTAE
CHASSIS 15" FOR PPC-MB-8260AE

CHASSIS 15" FOR PPC-MB-8260AE

Buy Now Datasheet
Sheung Wan, Hong Kong
Panel PCs 15 Panel PC opTimized Chassis, 250W

Panel PCs 15 Panel PC opTimized Chassis, 250W

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Computers Computers Computers Computers
Product Number PPC-6151C-RTAE PPC-6151C-RTAE-ND PPC-6151C-RTAE PPC-6151C-RTAE
Product Name 15" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard Industrial PCs Industrial PCs Panel PCs
Display Size 15.0 inch (381.00 mm) 15.0 inch (381.00 mm)
Operating Temperature -22 to 284 F (-30 to 140 C) 32 to 122 F (0 to 50 C)
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

18.5
Specs
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i7-1185G7E 1.8GHz Quad core
View Details
2 suppliers