[WinCE] 5.7" QVGA TFT LED LCD TI Cortex-A8 Touch Panel Computer
THE TPC-31T/61T MODEL IS A COMPA
Panel PCs 5.7" QVGA, TI AM3517 600MHz,256MB with
| Advantech | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Computers | Computers | Computers |
| Product Number | TPC-61T-E3AE | 2084-TPC-61T-E3AE-ND | TPC-61T-E3AE |
| Product Name | [WinCE] 5.7" QVGA TFT LED LCD TI Cortex-A8 Touch Panel Computer | Industrial PCs | Panel PCs |
| Display Size | 5.7 inch (144.78 mm) | ||
| Operating System | Microsoft® Windows CE 6.0 | Supports Windows CE | |
| Processor | TI® ARM® Cortex™ A8 AM3517 |