Advantech 15" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-315S-PDI5A

Description
15" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) True-flat touchscreen with Industrial-grade LCD panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security
Request a Quote Datasheet
Description
15" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) True-flat touchscreen with Industrial-grade LCD panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)
PPC-315S-PDI5A
15" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-315S-PDI5A
15" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) True-flat touchscreen with Industrial-grade LCD panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security

15" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)

  • True-flat touchscreen with Industrial-grade LCD panel
  • High-performance, fanless 13th gen Intel® Core™ processors
  • Slim Compact, fanless design with aluminum alloy enclosure
  • IP66-rated front panel
  • Supports dual displays (1 x external DP), iDoor and PCI or PCIe
  • 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1
  • 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
  • Supports VESA 100
  • Support TPM2.0 hardware security
Buy Now Datasheet
Industrial PCs - 2084-PPC-315S-PDI5A-ND - DigiKey
Thief River Falls, MN, United States
PPC-300S RPL EQUIPPED INTEL 13TH

PPC-300S RPL EQUIPPED INTEL 13TH

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-315S-PDI5A 2084-PPC-315S-PDI5A-ND
Product Name 15" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial PCs
Display Size 15.0 inch (381.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

23.8
Specs
Display Size 23.8 inch (604.52 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® Core™ i5-1145G7E 1.5GHz Quad core
View Details
15.6
Specs
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details
2 suppliers