Advantech 15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-315SW-PDI5A

Description
15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial-grade true-flat touchscreen with IP66-rated front panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security Support iDoor, PCI or PCIe
Request a Quote Datasheet
Description
15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial-grade true-flat touchscreen with IP66-rated front panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security Support iDoor, PCI or PCIe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)
PPC-315SW-PDI5A
15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-315SW-PDI5A
15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial-grade true-flat touchscreen with IP66-rated front panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security Support iDoor, PCI or PCIe

15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)

  • Industrial-grade true-flat touchscreen with IP66-rated front panel
  • High-performance, fanless 13th gen Intel® Core™ processors
  • Slim Compact, fanless design with aluminum alloy enclosure
  • Supports dual displays (1 x external DP), iDoor and PCI or PCIe
  • 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1
  • 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
  • Supports VESA 100
  • Support TPM2.0 hardware security
  • Support iDoor, PCI or PCIe
Buy Now Datasheet
Industrial PCs - 2084-PPC-315SW-PDI5A-ND - DigiKey
Thief River Falls, MN, United States
"15.6"" PPC W/ I5-1335UE P-CAP"

"15.6"" PPC W/ I5-1335UE P-CAP"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-315SW-PDI5A 2084-PPC-315SW-PDI5A-ND
Product Name 15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial PCs
Display Size 15.6 inch (396.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N200, 3.70 GHz
View Details
10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 13 with non-GMS certification
View Details
15.6
Specs
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® N97 2.0GHz Quad-Core
View Details