Advantech 15.6" Fanless Widescreen Panel PC with Intel® 13th Gen Core™ i7/i5/i3 Processor PPC-415W-PD5A

Description
15.6" Fanless Widescreen Panel PC with Intel® 13th Gen Core™ i7/i5/i3 Processor 15.6" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i7-1365URE/i5-1345UR E/i3-1315URE processor with fanless system design Supports PCIe x4 or PCI expansion 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology 3 x Independent displays 1 x M.2 bay (2242/2280) for storage only Support TPM2.0 hardware security
Request a Quote Datasheet
Description
15.6" Fanless Widescreen Panel PC with Intel® 13th Gen Core™ i7/i5/i3 Processor 15.6" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i7-1365URE/i5-1345UR E/i3-1315URE processor with fanless system design Supports PCIe x4 or PCI expansion 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology 3 x Independent displays 1 x M.2 bay (2242/2280) for storage only Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Fanless Widescreen Panel PC with Intel® 13th Gen Core™ i7/i5/i3 Processor
PPC-415W-PD5A
15.6" Fanless Widescreen Panel PC with Intel® 13th Gen Core™ i7/i5/i3 Processor PPC-415W-PD5A
15.6" Fanless Widescreen Panel PC with Intel® 13th Gen Core™ i7/i5/i3 Processor 15.6" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i7-1365URE/i5-1345UR E/i3-1315URE processor with fanless system design Supports PCIe x4 or PCI expansion 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology 3 x Independent displays 1 x M.2 bay (2242/2280) for storage only Support TPM2.0 hardware security

15.6" Fanless Widescreen Panel PC with Intel® 13th Gen Core™ i7/i5/i3 Processor

  • 15.6" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating
  • Intel® Core™ i7-1365URE/i5-1345URE/i3-1315URE processor with fanless system design
  • Supports PCIe x4 or PCI expansion
  • 1 x isolated RS-422/485 with auto flow
  • Wide input power range (9 ~ 32 VDC)
  • Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
  • 3 x Independent displays
  • 1 x M.2 bay (2242/2280) for storage only
  • Support TPM2.0 hardware security
Buy Now Datasheet
Industrial PCs - 2084-PPC-415W-PD5A-ND - DigiKey
Thief River Falls, MN, United States
"PANEL PC 15.6"" PPC PCT I5-7300U"

"PANEL PC 15.6"" PPC PCT I5-7300U"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-415W-PD5A 2084-PPC-415W-PD5A-ND
Product Name 15.6" Fanless Widescreen Panel PC with Intel® 13th Gen Core™ i7/i5/i3 Processor Industrial PCs
Display Size 15.6 inch (396.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18.5
Specs
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft Window 11 LTSC, Linux
Processor Intel 386 Family; 13th Gen. Intel® Core™ i7-1365URE 1.70GHz Deca-Core
View Details
2 suppliers
Industrial PCs - ARK1123C2102-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i3-1115G4E 2.2GHz Dual core
View Details
2 suppliers