Advantech 12.1" Fanless Panel PC with Intel® Atom™ x7433RE processor,Quad-Core PPC-312S-RX7A

Description
12.1" Fanless Panel PC with Intel® Atom™ x7433RE processor,Quad-Core True-flat touchscreen with Industrial-grade LCD panel Intel® Amston Lake X7433RE 3.4 GHz quad-core processor Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP) Supports 1 x M.2 M Key 2242/2280 (SATA or PCIe x 1); 1 x 2.5" SATA bay (optional) Supports 1 x M.2 B keyt(2242 or 3052) (SATA, PCIe X1 ,USB 3.0 & SIM slot); Supports VESA 75, iDoor, and PCI or PCIe
Request a Quote Datasheet
Description
12.1" Fanless Panel PC with Intel® Atom™ x7433RE processor,Quad-Core True-flat touchscreen with Industrial-grade LCD panel Intel® Amston Lake X7433RE 3.4 GHz quad-core processor Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP) Supports 1 x M.2 M Key 2242/2280 (SATA or PCIe x 1); 1 x 2.5" SATA bay (optional) Supports 1 x M.2 B keyt(2242 or 3052) (SATA, PCIe X1 ,USB 3.0 & SIM slot); Supports VESA 75, iDoor, and PCI or PCIe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.1
Cincinnati, OH, United States
12.1" Fanless Panel PC with Intel® Atom™ x7433RE processor,Quad-Core
PPC-312S-RX7A
12.1" Fanless Panel PC with Intel® Atom™ x7433RE processor,Quad-Core PPC-312S-RX7A
12.1" Fanless Panel PC with Intel® Atom™ x7433RE processor,Quad-Core True-flat touchscreen with Industrial-grade LCD panel Intel® Amston Lake X7433RE 3.4 GHz quad-core processor Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP) Supports 1 x M.2 M Key 2242/2280 (SATA or PCIe x 1); 1 x 2.5" SATA bay (optional) Supports 1 x M.2 B keyt(2242 or 3052) (SATA, PCIe X1 ,USB 3.0 & SIM slot); Supports VESA 75, iDoor, and PCI or PCIe

12.1" Fanless Panel PC with Intel® Atom™ x7433RE processor,Quad-Core

  • True-flat touchscreen with Industrial-grade LCD panel
  • Intel® Amston Lake X7433RE 3.4 GHz quad-core processor
  • Slim Compact, fanless design with aluminum alloy enclosure
  • IP66-rated front panel
  • Supports dual displays (1 x external DP)
  • Supports 1 x M.2 M Key 2242/2280 (SATA or PCIe x 1); 1 x 2.5" SATA bay (optional)
  • Supports 1 x M.2 B keyt(2242 or 3052) (SATA, PCIe X1 ,USB 3.0 & SIM slot);
  • Supports VESA 75, iDoor, and PCI or PCIe
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PPC-312S-RX7A
Product Name 12.1" Fanless Panel PC with Intel® Atom™ x7433RE processor,Quad-Core
Display Size 12.1 inch (307.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4U Edge AI HPC powered by AMD EPYC 7003 series processor and NVIDIA Certified with RTX™ 6000 Ada Generation - AIR-520-000A1 - Advantech
Specs
Processor AMD Athlon; AMD EPYC 7003 series: 7713P/ P7543P/ P7313P
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Industrial PCs - ARK1123C1602E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details