Advantech 15" Fanless Panel PC with Intel® Celeron® J6412 Processor PPC-315-PJ60A

Description
15" Fanless Panel PC with Intel® Celeron® J6412 Processor Industrial-grade 15" XGA TFT LCD with 70K backlight lifetime Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control Intel® Celeron® J6412 quad-core, 2.0 GHz, processor Up to 32 GB DDR4 SDRAM 1 x RS-232, 1 x RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1 Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel Supports E-key for wireless module Supports expansion via M.2 slot Supports Windows Embedded Linux and Android OS
Request a Quote Datasheet
Description
15" Fanless Panel PC with Intel® Celeron® J6412 Processor Industrial-grade 15" XGA TFT LCD with 70K backlight lifetime Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control Intel® Celeron® J6412 quad-core, 2.0 GHz, processor Up to 32 GB DDR4 SDRAM 1 x RS-232, 1 x RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1 Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel Supports E-key for wireless module Supports expansion via M.2 slot Supports Windows Embedded Linux and Android OS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" Fanless Panel PC with Intel® Celeron® J6412 Processor
PPC-315-PJ60A
15" Fanless Panel PC with Intel® Celeron® J6412 Processor PPC-315-PJ60A
15" Fanless Panel PC with Intel® Celeron® J6412 Processor Industrial-grade 15" XGA TFT LCD with 70K backlight lifetime Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control Intel® Celeron® J6412 quad-core, 2.0 GHz, processor Up to 32 GB DDR4 SDRAM 1 x RS-232, 1 x RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1 Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel Supports E-key for wireless module Supports expansion via M.2 slot Supports Windows Embedded Linux and Android OS

15" Fanless Panel PC with Intel® Celeron® J6412 Processor

  • Industrial-grade 15" XGA TFT LCD with 70K backlight lifetime
  • Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control
  • Intel® Celeron® J6412 quad-core, 2.0 GHz, processor
  • Up to 32 GB DDR4 SDRAM
  • 1 x RS-232, 1 x RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1
  • Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel
  • Supports E-key for wireless module
  • Supports expansion via M.2 slot
  • Supports Windows Embedded Linux and Android OS
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PPC-315-PJ60A
Product Name 15" Fanless Panel PC with Intel® Celeron® J6412 Processor
Display Size 15.0 inch (381.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C1505E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N50, 3.4 GHz
View Details