Advantech 10.4" Fanless Panel PC with Intel® Atom™ x7433RE processor,Quad-Core PPC-310S-RX7A

Description
10.4" Fanless Panel PC with Intel® Atom™ x7433RE processor,Quad-Core True-flat touchscreen with Industrial-grade LCD panel Intel® Amston Lake X7433RE 3.4 GHz quad-core processor Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP) Supports 1 x M.2 M Key 2242/2280 (SATA or PCIe x 1); 1 x 2.5" SATA bay (optional) Supports 1 x M.2 B keyt(2242 or 3052) (SATA, PCIe X1 ,USB 3.0 & SIM slot); Supports VESA 75, iDoor, and PCI or PCIe
Request a Quote Datasheet
Description
10.4" Fanless Panel PC with Intel® Atom™ x7433RE processor,Quad-Core True-flat touchscreen with Industrial-grade LCD panel Intel® Amston Lake X7433RE 3.4 GHz quad-core processor Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP) Supports 1 x M.2 M Key 2242/2280 (SATA or PCIe x 1); 1 x 2.5" SATA bay (optional) Supports 1 x M.2 B keyt(2242 or 3052) (SATA, PCIe X1 ,USB 3.0 & SIM slot); Supports VESA 75, iDoor, and PCI or PCIe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.4
Cincinnati, OH, United States
10.4" Fanless Panel PC with Intel® Atom™ x7433RE processor,Quad-Core
PPC-310S-RX7A
10.4" Fanless Panel PC with Intel® Atom™ x7433RE processor,Quad-Core PPC-310S-RX7A
10.4" Fanless Panel PC with Intel® Atom™ x7433RE processor,Quad-Core True-flat touchscreen with Industrial-grade LCD panel Intel® Amston Lake X7433RE 3.4 GHz quad-core processor Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP) Supports 1 x M.2 M Key 2242/2280 (SATA or PCIe x 1); 1 x 2.5" SATA bay (optional) Supports 1 x M.2 B keyt(2242 or 3052) (SATA, PCIe X1 ,USB 3.0 & SIM slot); Supports VESA 75, iDoor, and PCI or PCIe

10.4" Fanless Panel PC with Intel® Atom™ x7433RE processor,Quad-Core

  • True-flat touchscreen with Industrial-grade LCD panel
  • Intel® Amston Lake X7433RE 3.4 GHz quad-core processor
  • Slim Compact, fanless design with aluminum alloy enclosure
  • IP66-rated front panel
  • Supports dual displays (1 x external DP)
  • Supports 1 x M.2 M Key 2242/2280 (SATA or PCIe x 1); 1 x 2.5" SATA bay (optional)
  • Supports 1 x M.2 B keyt(2242 or 3052) (SATA, PCIe X1 ,USB 3.0 & SIM slot);
  • Supports VESA 75, iDoor, and PCI or PCIe
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PPC-310S-RX7A
Product Name 10.4" Fanless Panel PC with Intel® Atom™ x7433RE processor,Quad-Core
Display Size 10.4 inch (264.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i7-1365UE 1.7GHz 10-Core
View Details
Industrial PCs - ARK1123H1603E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
AI System Based on NVIDIA® Jetson AGX Orin™ - AGS-TS-WIOTAI - Advantech
Specs
Processor 8-core NVIDIA Arm® Cortex A78AE v8.2 64-bit CPU, 2MB L2 + 4MB L3
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details