Advantech [WinCE] 3.5" QVGA TFT LED LCD TI Cortex-A8 Touch Panel Computer TPC-31T-E3AE

Description
[WinCE] 3.5" QVGA TFT LED LCD TI Cortex-A8 Touch Panel Computer TI Cortex-A8 processor on board 3.5" QVGA TFT LED LCD Super slim and compact design with plastic housing Fanless cooling system IP65 compliant front panel Built-in micro SD card with Windows® CE OS 1 x SD card slot Automatic data flow control RS-485 Supports 1Mbit FRAM for data back-up
Request a Quote Datasheet
Description
[WinCE] 3.5" QVGA TFT LED LCD TI Cortex-A8 Touch Panel Computer TI Cortex-A8 processor on board 3.5" QVGA TFT LED LCD Super slim and compact design with plastic housing Fanless cooling system IP65 compliant front panel Built-in micro SD card with Windows® CE OS 1 x SD card slot Automatic data flow control RS-485 Supports 1Mbit FRAM for data back-up
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
[WinCE] 3.5
Cincinnati, OH, United States
[WinCE] 3.5" QVGA TFT LED LCD TI Cortex-A8 Touch Panel Computer
TPC-31T-E3AE
[WinCE] 3.5" QVGA TFT LED LCD TI Cortex-A8 Touch Panel Computer TPC-31T-E3AE
[WinCE] 3.5" QVGA TFT LED LCD TI Cortex-A8 Touch Panel Computer TI Cortex-A8 processor on board 3.5" QVGA TFT LED LCD Super slim and compact design with plastic housing Fanless cooling system IP65 compliant front panel Built-in micro SD card with Windows® CE OS 1 x SD card slot Automatic data flow control RS-485 Supports 1Mbit FRAM for data back-up

[WinCE] 3.5" QVGA TFT LED LCD TI Cortex-A8 Touch Panel Computer

  • TI Cortex-A8 processor on board
  • 3.5" QVGA TFT LED LCD
  • Super slim and compact design with plastic housing
  • Fanless cooling system
  • IP65 compliant front panel
  • Built-in micro SD card with Windows® CE OS
  • 1 x SD card slot
  • Automatic data flow control RS-485
  • Supports 1Mbit FRAM for data back-up
Buy Now Datasheet
Sheung Wan, Hong Kong
Panel PCs
TPC-31T-E3AE
Panel PCs TPC-31T-E3AE
Panel PCs 3.5" QVGA, TI AM3517 600MHz,256MB with

Panel PCs 3.5" QVGA, TI AM3517 600MHz,256MB with

Buy Now Datasheet

Technical Specifications

  Advantech VAST STOCK CO., LIMITED
Product Category Computers Computers
Product Number TPC-31T-E3AE TPC-31T-E3AE
Product Name [WinCE] 3.5" QVGA TFT LED LCD TI Cortex-A8 Touch Panel Computer Panel PCs
Display Size 3.5 inch (88.90 mm)
Operating System Microsoft® Windows CE 6.0
Processor TI® ARM® Cortex™ A8 AM3517
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i3-1315UE 1.2GHz 6-Core
View Details
2 suppliers