Advantech 6.5" Fanless Panel PC with Intel® Celeron® N6210 Processor PPC-306-RN6A

Description
6.5" Fanless Panel PC with Intel® Celeron® N6210 Processor Industrial-grade 6.5" VGA TFT LCD with LED backlight Durable true-flat touchscreen with 5-wire resistive touch control Intel® Celeron® N6210 dual-core, 1.2 GHz, processor Up to 32 GB DDR4 SDRAM Compact, fanless design with IP66-rated front panel Supports expansion via M.2 slot Supports VESA 75 x 75 mounting holes
Request a Quote Datasheet
Description
6.5" Fanless Panel PC with Intel® Celeron® N6210 Processor Industrial-grade 6.5" VGA TFT LCD with LED backlight Durable true-flat touchscreen with 5-wire resistive touch control Intel® Celeron® N6210 dual-core, 1.2 GHz, processor Up to 32 GB DDR4 SDRAM Compact, fanless design with IP66-rated front panel Supports expansion via M.2 slot Supports VESA 75 x 75 mounting holes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5
Cincinnati, OH, United States
6.5" Fanless Panel PC with Intel® Celeron® N6210 Processor
PPC-306-RN6A
6.5" Fanless Panel PC with Intel® Celeron® N6210 Processor PPC-306-RN6A
6.5" Fanless Panel PC with Intel® Celeron® N6210 Processor Industrial-grade 6.5" VGA TFT LCD with LED backlight Durable true-flat touchscreen with 5-wire resistive touch control Intel® Celeron® N6210 dual-core, 1.2 GHz, processor Up to 32 GB DDR4 SDRAM Compact, fanless design with IP66-rated front panel Supports expansion via M.2 slot Supports VESA 75 x 75 mounting holes

6.5" Fanless Panel PC with Intel® Celeron® N6210 Processor

  • Industrial-grade 6.5" VGA TFT LCD with LED backlight
  • Durable true-flat touchscreen with 5-wire resistive touch control
  • Intel® Celeron® N6210 dual-core, 1.2 GHz, processor
  • Up to 32 GB DDR4 SDRAM
  • Compact, fanless design with IP66-rated front panel
  • Supports expansion via M.2 slot
  • Supports VESA 75 x 75 mounting holes
Buy Now Datasheet
Industrial PCs - 2084-PPC-306-RN6A-ND - DigiKey
Thief River Falls, MN, United States
Industrial PCs
2084-PPC-306-RN6A-ND
Industrial PCs 2084-PPC-306-RN6A-ND
FANLESS PANEL

FANLESS PANEL

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-306-RN6A 2084-PPC-306-RN6A-ND
Product Name 6.5" Fanless Panel PC with Intel® Celeron® N6210 Processor Industrial PCs
Display Size 6.5 inch (165.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15.6
Specs
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® N97 2.0GHz Quad-Core
View Details