Advantech Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC AIMB-T1215DW-00Y02

Description
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC Thin design with 43mm in height Thin barebone system with multi-IO ports is suitable for variety of application environments with DC-in design Easy/ quick installation for additional peripherals Shock-resistant one 2.5" drive bay Support Wall/ VESA/ Din Rail/ Rack mounting module Lock type DC power jack Support SUSI, WISE-DeviceOn and Edge AI Suite.
Request a Quote Datasheet
Description
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC Thin design with 43mm in height Thin barebone system with multi-IO ports is suitable for variety of application environments with DC-in design Easy/ quick installation for additional peripherals Shock-resistant one 2.5" drive bay Support Wall/ VESA/ Din Rail/ Rack mounting module Lock type DC power jack Support SUSI, WISE-DeviceOn and Edge AI Suite.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC - AIMB-T1215DW-00Y02 - Advantech
Cincinnati, OH, United States
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC
AIMB-T1215DW-00Y02
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC AIMB-T1215DW-00Y02
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC Thin design with 43mm in height Thin barebone system with multi-IO ports is suitable for variety of application environments with DC-in design Easy/ quick installation for additional peripherals Shock-resistant one 2.5" drive bay Support Wall/ VESA/ Din Rail/ Rack mounting module Lock type DC power jack Support SUSI, WISE-DeviceOn and Edge AI Suite.

Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC

  • Thin design with 43mm in height
  • Thin barebone system with multi-IO ports is suitable for variety of application environments with DC-in design
  • Easy/ quick installation for additional peripherals
  • Shock-resistant one 2.5" drive bay
  • Support Wall/ VESA/ Din Rail/ Rack mounting module
  • Lock type DC power jack
  • Support SUSI, WISE-DeviceOn and Edge AI Suite.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number AIMB-T1215DW-00Y02
Product Name Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC
Computer Type Rack
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 10 with non-GMS certification
View Details
2 suppliers
Industrial PCs - ARK1123H1505U-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
13.3
Specs
Computer Type Tablet
Operating System N/A
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details