Advantech Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 AIMB-279QF-EDB1U

Description
Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 Intel® Core™ Desktop Processors 12/13/14th Gen and Series 2 Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs Super Speed I/O: PCIe x16 Gen4 (16GT/s), USB3.2 Gen2 (10Gbps), 2.5GbE Quad independent 4K displays with 2 DP1.4, 1 HDMI, and 1 LVDS Rich expansion: M.2 M key for NVMe SSD, M.2 E key for wireless, 2 SATA 12-24V DCin Power Input via ATX 8pin+5VSB pin header Windows 11 LTSC & Ubuntu 22.04 LTS; SUSI API and WISE-DeviceOn
Request a Quote Datasheet
Description
Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 Intel® Core™ Desktop Processors 12/13/14th Gen and Series 2 Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs Super Speed I/O: PCIe x16 Gen4 (16GT/s), USB3.2 Gen2 (10Gbps), 2.5GbE Quad independent 4K displays with 2 DP1.4, 1 HDMI, and 1 LVDS Rich expansion: M.2 M key for NVMe SSD, M.2 E key for wireless, 2 SATA 12-24V DCin Power Input via ATX 8pin+5VSB pin header Windows 11 LTSC & Ubuntu 22.04 LTS; SUSI API and WISE-DeviceOn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 - AIMB-279QF-EDB1U - Advantech
Cincinnati, OH, United States
Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700
AIMB-279QF-EDB1U
Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 AIMB-279QF-EDB1U
Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 Intel® Core™ Desktop Processors 12/13/14th Gen and Series 2 Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs Super Speed I/O: PCIe x16 Gen4 (16GT/s), USB3.2 Gen2 (10Gbps), 2.5GbE Quad independent 4K displays with 2 DP1.4, 1 HDMI, and 1 LVDS Rich expansion: M.2 M key for NVMe SSD, M.2 E key for wireless, 2 SATA 12-24V DCin Power Input via ATX 8pin+5VSB pin header Windows 11 LTSC & Ubuntu 22.04 LTS; SUSI API and WISE-DeviceOn

Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700

  • Intel® Core™ Desktop Processors 12/13/14th Gen and Series 2
  • Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs
  • Super Speed I/O: PCIe x16 Gen4 (16GT/s), USB3.2 Gen2 (10Gbps), 2.5GbE
  • Quad independent 4K displays with 2 DP1.4, 1 HDMI, and 1 LVDS
  • Rich expansion: M.2 M key for NVMe SSD, M.2 E key for wireless, 2 SATA
  • 12-24V DCin Power Input via ATX 8pin+5VSB pin header
  • Windows 11 LTSC & Ubuntu 22.04 LTS; SUSI API and WISE-DeviceOn
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computer Motherboards
Product Number AIMB-279QF-EDB1U
Product Name Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700
Processor / CPU Intel® 12/13/14th Gen Core™ I Processor
Unlock Full Specs
to access all available technical data

Similar Products

LGA1700 12th/13th/14th Generation Intel® Core™ i9/i7/i5/i3 ATX Motherboard with DP/HDMI/VGA, DDR5, USB 3.2, M.2 - AIMB-788E-00A1 - Advantech
Specs
Processor / CPU Intel® Core™ Ultra processors (Series 2)
Chipset INTEL; Intel® Q670E
View Details
Intel Atom™ Processors, Celeron™ Processors, and Pentium™ Processors based on the Bay Trail platform - AIMB-215L-S6B3 - Advantech
Specs
Processor / CPU Intel Celeron; Intel® Celeron® J1900
Power Connectors ATX
Processor Speed 2 GHz
View Details
Micro-ATX Motherboard 10th Gen Intel® Xeon® Processor LGA1200 - AIMB-587L-00A1E - Advantech
Specs
Chipset INTEL; Intel H420E
Power Connectors ATX
Processor Speed 2.2 to 3.8 GHz
View Details