Advantech 14-slot PCI/ISA Backplanes PCA-6114P7-0E1E

Description
14-slot PCI/ISA Backplanes Segments: 1 Slots: 4 ISA, 6 PCI, 3 PICMG, 1 PCI/ISA Size: 315 x 260 mm (12.4" x 10.24") PCI bridge: PI7C8152BMAE Primary PCI: 3 slots; Secondary PCI: 4 slots Ordering Information: PCA-6114P7-0E1E Compatible with IPC Chassis: ACP-4000, ACP-4010, ACP-4320, ACP-4340, ACP-4360, IPC-510, IPC-610, IPC-611
Request a Quote Datasheet
Description
14-slot PCI/ISA Backplanes Segments: 1 Slots: 4 ISA, 6 PCI, 3 PICMG, 1 PCI/ISA Size: 315 x 260 mm (12.4" x 10.24") PCI bridge: PI7C8152BMAE Primary PCI: 3 slots; Secondary PCI: 4 slots Ordering Information: PCA-6114P7-0E1E Compatible with IPC Chassis: ACP-4000, ACP-4010, ACP-4320, ACP-4340, ACP-4360, IPC-510, IPC-610, IPC-611
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14-slot PCI/ISA Backplanes - PCA-6114P7-0E1E - Advantech
Cincinnati, OH, United States
14-slot PCI/ISA Backplanes
PCA-6114P7-0E1E
14-slot PCI/ISA Backplanes PCA-6114P7-0E1E
14-slot PCI/ISA Backplanes Segments: 1 Slots: 4 ISA, 6 PCI, 3 PICMG, 1 PCI/ISA Size: 315 x 260 mm (12.4" x 10.24") PCI bridge: PI7C8152BMAE Primary PCI: 3 slots; Secondary PCI: 4 slots Ordering Information: PCA-6114P7-0E1E Compatible with IPC Chassis: ACP-4000, ACP-4010, ACP-4320, ACP-4340, ACP-4360, IPC-510, IPC-610, IPC-611

14-slot PCI/ISA Backplanes

  • Segments: 1
  • Slots: 4 ISA, 6 PCI, 3 PICMG, 1 PCI/ISA
  • Size: 315 x 260 mm (12.4" x 10.24")
  • PCI bridge: PI7C8152BMAE
  • Primary PCI: 3 slots; Secondary PCI: 4 slots
  • Ordering Information: PCA-6114P7-0E1E
  • Compatible with IPC Chassis: ACP-4000, ACP-4010, ACP-4320, ACP-4340, ACP-4360, IPC-510, IPC-610, IPC-611
Buy Now Datasheet
Backplanes - 2084-PCA-6114P7-0E1E-ND - DigiKey
Thief River Falls, MN, United States
Backplane Channel CompactPCI® Connector Spacing

Backplane Channel CompactPCI® Connector Spacing

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computer Motherboards Backplanes
Product Number PCA-6114P7-0E1E 2084-PCA-6114P7-0E1E-ND
Product Name 14-slot PCI/ISA Backplanes Backplanes
Board Function Passive Backplane
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-00A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded R2544 SoC with AMD Radeon™ Graphics
Power Connectors AT; ATX
Processor Speed 3.7 GHz
View Details
LGA1700 12th/13th/14th Generation Intel® Core™ i9/i7/i5/i3 ATX Motherboard with DP/HDMI/VGA, DDR4, USB 3.2, M.2 - AIMB-788G2-00A1 - Advantech
Specs
Processor / CPU Intel® Core™ processors (14th/13th/12th Gen)
Chipset INTEL; Intel® Q670E
View Details