Advantech Double-shielded cable with DB-62 connectors PCL-10162-1E

Description
Double-shielded cable with DB-62 connectors DB-62 pin male black insulated connector x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL2464 approved Color : Gray
Request a Quote Datasheet
Description
Double-shielded cable with DB-62 connectors DB-62 pin male black insulated connector x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL2464 approved Color : Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-shielded cable with DB-62 connectors - PCL-10162-1E - Advantech
Cincinnati, OH, United States
Double-shielded cable with DB-62 connectors
PCL-10162-1E
Double-shielded cable with DB-62 connectors PCL-10162-1E
Double-shielded cable with DB-62 connectors DB-62 pin male black insulated connector x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL2464 approved Color : Gray

Double-shielded cable with DB-62 connectors

  • DB-62 pin male black insulated connector x 2
  • Tinned and strand copper wire with drain wire x 1
  • Aluminum/Mylar foil and braided copper double-shielded cable
  • Isolated P.V.C. jacket
  • UL2464 approved
  • Color : Gray
Buy Now Datasheet
D-Sub Cables - 2084-PCL-10162-1E-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB62 Gray, Individual (Round) 3.28' (1.00m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly DB62 Gray, Individual (Round) 3.28' (1.00m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Db62 Cable Assembly, 1M; Current Rating Advantech - 19P0212 - Newark, An Avnet Company
Chicago, IL, United States
Db62 Cable Assembly, 1M; Current Rating Advantech
19P0212
Db62 Cable Assembly, 1M; Current Rating Advantech 19P0212
DB62 CABLE ASSEMBLY, 1M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes

DB62 CABLE ASSEMBLY, 1M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number PCL-10162-1E 2084-PCL-10162-1E-ND 19P0212
Product Name Double-shielded cable with DB-62 connectors D-Sub Cables Db62 Cable Assembly, 1M; Current Rating Advantech
Application Instrumentation and Control
Cable Shielding Foil Braid
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

1m Male DB-62 to 8x Male DB-9 Cable - OPT8H-AE - Advantech
Specs
Application Instrumentation and Control
Gender Male-Male
View Details
2 suppliers
USB 2.0 Cable, 1.8 m / 6 ft - BB-USBAMBM-6F - Advantech
Specs
USB Type USB2.0
Standards / Certifications RoHS
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers
High-Speed DB37 Cable - PCL-10137H-3E - Advantech
Specs
Application Instrumentation and Control
Cable Shielding Foil Braid
Connector Type DB37
View Details
2 suppliers