Advantech SCSI-100 to 2*SCSI-68 Ribbon-Type Cable PCL-10268-2E

Description
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable Double-shielded cable with 100-Pin to two 68-Pin SCSI connector HPCN100: Male black insulation nickel plated HPDB68: Male gold flash contacts, black insulator x 2 25 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 2919 approved Color : Black
Request a Quote Datasheet
Description
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable Double-shielded cable with 100-Pin to two 68-Pin SCSI connector HPCN100: Male black insulation nickel plated HPDB68: Male gold flash contacts, black insulator x 2 25 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 2919 approved Color : Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-2E - Advantech
Cincinnati, OH, United States
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable
PCL-10268-2E
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable PCL-10268-2E
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable Double-shielded cable with 100-Pin to two 68-Pin SCSI connector HPCN100: Male black insulation nickel plated HPDB68: Male gold flash contacts, black insulator x 2 25 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 2919 approved Color : Black

SCSI-100 to 2*SCSI-68 Ribbon-Type Cable

  • Double-shielded cable with 100-Pin to two 68-Pin SCSI connector
  • HPCN100: Male black insulation nickel plated
  • HPDB68: Male gold flash contacts, black insulator x 2
  • 25 twist pairs tinned and strand copper wire with drain wire
  • Aluminum/Mylar foil and braided copper double-shielded cable
  • P.V.C. jacket
  • UL 2919 approved
  • Color : Black
Buy Now Datasheet
Cable Assembly - 461-PCL-10268-2E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
461-PCL-10268-2E
Cable Assembly 461-PCL-10268-2E
Cable Assembly Ribbon 2m 100 POS SCSI to 2(68 POS SCSI) M-M Product overview: PCL-10268-2E from Advantech is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, D-Sub Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 461-PCL-10268-2E can be used for catalog matching and distributor lookup.

Cable Assembly Ribbon 2m 100 POS SCSI to 2(68 POS SCSI) M-M Product overview: PCL-10268-2E from Advantech is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, D-Sub Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 461-PCL-10268-2E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Cables - 2084-PCL-10268-2E-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly HPCN100, HPDB68 Black, Individual (Round) 6.56' (2.00m) Plug, Male Pins to Plug, Male Pins (2) Shielded

D-Sub Cable Assembly HPCN100, HPDB68 Black, Individual (Round) 6.56' (2.00m) Plug, Male Pins to Plug, Male Pins (2) Shielded

Buy Now Datasheet

Technical Specifications

  Advantech ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number PCL-10268-2E 461-PCL-10268-2E 2084-PCL-10268-2E-ND
Product Name SCSI-100 to 2*SCSI-68 Ribbon-Type Cable Cable Assembly D-Sub Cables
Application Instrumentation and Control
Product Type SCSI SCSI
Cable Type Flat Cable
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Double-shielded cable with DB-62 connectors - PCL-10162-1E - Advantech
Specs
Application Instrumentation and Control
Cable Shielding Foil Braid
Gender Male-Male
View Details
3 suppliers
High-Speed DB37 Cable - PCL-10137H-3E - Advantech
Specs
Application Instrumentation and Control
Cable Shielding Foil Braid
Connector Type DB37
View Details
2 suppliers
D-Sub Cables - 2084-PCL-101100SB-2E-ND - DigiKey
Specs
Cable Length 6.56 ft (19.99 dm)
Connector Type Plug, Male Pins
View Details