Advantech DB37 Cable PCL-10137-2E

Description
DB37 Cable Double-shielded cable with 37-pin D-sub connectors D-Sub 37 pin male, Blue x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL20397 approved Ivory Color
Request a Quote Datasheet
Description
DB37 Cable Double-shielded cable with 37-pin D-sub connectors D-Sub 37 pin male, Blue x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL20397 approved Ivory Color
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB37 Cable - PCL-10137-2E - Advantech
Cincinnati, OH, United States
DB37 Cable
PCL-10137-2E
DB37 Cable PCL-10137-2E
DB37 Cable Double-shielded cable with 37-pin D-sub connectors D-Sub 37 pin male, Blue x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL20397 approved Ivory Color

DB37 Cable

  • Double-shielded cable with 37-pin D-sub connectors
  • D-Sub 37 pin male, Blue x 2
  • Tinned and strand copper wire with drain wire x 1
  • Aluminum/Mylar foil and braided copper double-shielded cable
  • Isolated P.V.C. jacket
  • UL20397 approved
  • Ivory Color
Buy Now Datasheet
D-Sub Cables - 2084-PCL-10137-2E-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB37 6.56' (2.00m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly DB37 6.56' (2.00m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Db37 Cable Assembly, 2M; Current Rating Advantech - 12P7047 - Newark, An Avnet Company
Chicago, IL, United States
Db37 Cable Assembly, 2M; Current Rating Advantech
12P7047
Db37 Cable Assembly, 2M; Current Rating Advantech 12P7047
DB37 CABLE ASSEMBLY, 2M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes

DB37 CABLE ASSEMBLY, 2M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number PCL-10137-2E 2084-PCL-10137-2E-ND 12P7047
Product Name DB37 Cable D-Sub Cables Db37 Cable Assembly, 2M; Current Rating Advantech
Application Instrumentation and Control
Cable Shielding Foil Braid
Connector Type DB37 DB37; Plug, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 Cable, 4.6 m / 15 ft - BB-USBAMBM-15F - Advantech
Specs
USB Type USB2.0
Standards / Certifications RoHS
Cable Length 15 ft (45.72 dm)
View Details
2 suppliers
Circular Cable Assemblies - 2084-OPT1-M12C-5MA-200-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
Current Rating Advantech - 94Y8152 - Newark, An Avnet Company
Specs
Standards / Certifications RoHS
View Details