Advantech IEEE-488 Cable, 2m PCL-10488-2E

Description
IEEE-488 Cable, 2m IEEE-488 Cable, 2m Cable for PCI-1671UP
Request a Quote Datasheet
Description
IEEE-488 Cable, 2m IEEE-488 Cable, 2m Cable for PCI-1671UP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE-488 Cable, 2m - PCL-10488-2E - Advantech
Cincinnati, OH, United States
IEEE-488 Cable, 2m
PCL-10488-2E
IEEE-488 Cable, 2m PCL-10488-2E
IEEE-488 Cable, 2m IEEE-488 Cable, 2m Cable for PCI-1671UP

IEEE-488 Cable, 2m

  • IEEE-488 Cable, 2m
  • Cable for PCI-1671UP
Buy Now Datasheet
D-Shaped, Centronics Cables - 2084-PCL-10488-2E-ND - DigiKey
Thief River Falls, MN, United States
D-Shaped, Centronics Cables
2084-PCL-10488-2E-ND
D-Shaped, Centronics Cables 2084-PCL-10488-2E-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number PCL-10488-2E 2084-PCL-10488-2E-ND
Product Name IEEE-488 Cable, 2m D-Shaped, Centronics Cables
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1700001991 - VAST STOCK CO., LIMITED
Specs
Application RF
Standards / Certifications RoHS
View Details
D-Sub Cables - 2084-PCL-10152-1E-ND - DigiKey
Specs
Cable Length 3.28 ft (10 dm)
Connector Type DB50; Plug, Male Pins
View Details
D-Sub Cables - 2084-PCL-101100R-2E-ND - DigiKey
Specs
Cable Length 6.56 ft (19.99 dm)
Connector Type Receptacle, Female Sockets
View Details
50-pin Flat Cable - PCL-10150-1.2E - Advantech
Specs
Application Instrumentation and Control
View Details
2 suppliers