Advantech Serial Cable, RS-232 DB9 M to DB9 F, 4.6 m / 15 ft BB-9PAMF15

Description
Serial Cable, RS-232 DB9 M to DB9 F, 4.6 m / 15 ft 28 AWG stranded conductors for flexibility Thumbscrews for tool-less termination DB9 male to DB9 female connectors Fully molded backshell with strain relief for added protection
Request a Quote Datasheet
Description
Serial Cable, RS-232 DB9 M to DB9 F, 4.6 m / 15 ft 28 AWG stranded conductors for flexibility Thumbscrews for tool-less termination DB9 male to DB9 female connectors Fully molded backshell with strain relief for added protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cable, RS-232 DB9 M to DB9 F, 4.6 m / 15 ft - BB-9PAMF15 - Advantech
Cincinnati, OH, United States
Serial Cable, RS-232 DB9 M to DB9 F, 4.6 m / 15 ft
BB-9PAMF15
Serial Cable, RS-232 DB9 M to DB9 F, 4.6 m / 15 ft BB-9PAMF15
Serial Cable, RS-232 DB9 M to DB9 F, 4.6 m / 15 ft 28 AWG stranded conductors for flexibility Thumbscrews for tool-less termination DB9 male to DB9 female connectors Fully molded backshell with strain relief for added protection

Serial Cable, RS-232 DB9 M to DB9 F, 4.6 m / 15 ft

  • 28 AWG stranded conductors for flexibility
  • Thumbscrews for tool-less termination
  • DB9 male to DB9 female connectors
  • Fully molded backshell with strain relief for added protection
Buy Now Datasheet
D-Sub Cables - BB-9PAMF15-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
BB-9PAMF15-ND
D-Sub Cables BB-9PAMF15-ND
D-Sub Cable Assembly DB09 Beige, Individual (Round) 15.00' (4.57m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB09 Beige, Individual (Round) 15.00' (4.57m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Serial Cables Cable Assemblies
Product Number BB-9PAMF15 BB-9PAMF15-ND
Product Name Serial Cable, RS-232 DB9 M to DB9 F, 4.6 m / 15 ft D-Sub Cables
Serial Cable Type RS232
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 Cable, 0.9 m / 3 ft - BB-USBAMBM-3F - Advantech
Specs
USB Type USB2.0
Standards / Certifications RoHS
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers
USB Cables - BB-USBAMBM-BK-15F-ND - DigiKey
Specs
Product Type Serial; USB
Cable Length 15 ft (45.72 dm)
View Details
D-Sub Cables - 2084-PCL-101100S-1E-ND - DigiKey
Specs
Cable Length 3.28 ft (10 dm)
View Details