Advantech Mini-SCSI-100 Shielded Cable, 2m PCL-101100S-2E

Description
Mini-SCSI-100 Shielded Cable, 2m Mini-SCSI-100 Shielded Cable, 2m
Request a Quote Datasheet
Description
Mini-SCSI-100 Shielded Cable, 2m Mini-SCSI-100 Shielded Cable, 2m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-SCSI-100 Shielded Cable, 2m - PCL-101100S-2E - Advantech
Cincinnati, OH, United States
Mini-SCSI-100 Shielded Cable, 2m
PCL-101100S-2E
Mini-SCSI-100 Shielded Cable, 2m PCL-101100S-2E
Mini-SCSI-100 Shielded Cable, 2m Mini-SCSI-100 Shielded Cable, 2m

Mini-SCSI-100 Shielded Cable, 2m

  • Mini-SCSI-100 Shielded Cable, 2m
Buy Now
D-Sub Cables - 2084-PCL-101100S-2E-ND - DigiKey
Thief River Falls, MN, United States
MINI-SCSI-100 SHIELDED CABLE, 2M

MINI-SCSI-100 SHIELDED CABLE, 2M

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number PCL-101100S-2E 2084-PCL-101100S-2E-ND
Product Name Mini-SCSI-100 Shielded Cable, 2m D-Sub Cables
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed DB37 Cable - PCL-10137H-1E - Advantech
Specs
Application Instrumentation and Control
Cable Shielding Foil Braid
Connector Type DB37
View Details
2 suppliers
D-Sub Cables - BB-232NM9MF25-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 25 ft (76.2 dm)
Connector Type Receptacle, Female Sockets
View Details
D-Sub Cables - 2084-PCL-101100S-3E-ND - DigiKey
Specs
Cable Length 9.84 ft (29.99 dm)
Connector Type Plug, Male Pins
View Details
2 suppliers
D-Sub Cables - 2084-PCL-101100S-1E-ND - DigiKey
Specs
Cable Length 3.28 ft (10 dm)
View Details