Advantech Double-shielded cable with DB-62 connectors PCL-10162-3E

Description
Double-shielded cable with DB-62 connectors DB-62 pin male black insulated connector x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL2464 approved Color : Gray
Request a Quote Datasheet
Description
Double-shielded cable with DB-62 connectors DB-62 pin male black insulated connector x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL2464 approved Color : Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-shielded cable with DB-62 connectors - PCL-10162-3E - Advantech
Cincinnati, OH, United States
Double-shielded cable with DB-62 connectors
PCL-10162-3E
Double-shielded cable with DB-62 connectors PCL-10162-3E
Double-shielded cable with DB-62 connectors DB-62 pin male black insulated connector x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL2464 approved Color : Gray

Double-shielded cable with DB-62 connectors

  • DB-62 pin male black insulated connector x 2
  • Tinned and strand copper wire with drain wire x 1
  • Aluminum/Mylar foil and braided copper double-shielded cable
  • Isolated P.V.C. jacket
  • UL2464 approved
  • Color : Gray
Buy Now Datasheet
D-Sub Cables - 2084-PCL-10162-3E-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB62 Gray, Individual (Round) 9.84' (3.00m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly DB62 Gray, Individual (Round) 9.84' (3.00m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Db62 Cable Assembly, 3M; Current Rating Advantech - 44W7019 - Newark, An Avnet Company
Chicago, IL, United States
Db62 Cable Assembly, 3M; Current Rating Advantech
44W7019
Db62 Cable Assembly, 3M; Current Rating Advantech 44W7019
DB62 CABLE ASSEMBLY, 3M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes

DB62 CABLE ASSEMBLY, 3M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number PCL-10162-3E 2084-PCL-10162-3E-ND 44W7019
Product Name Double-shielded cable with DB-62 connectors D-Sub Cables Db62 Cable Assembly, 3M; Current Rating Advantech
Application Instrumentation and Control
Cable Shielding Foil Braid
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2084-OPT1-M12C-4MDM-200-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
High-Speed DB37 Cable - PCL-10137H-1E - Advantech
Specs
Application Instrumentation and Control
Cable Shielding Foil Braid
Connector Type DB37
View Details
2 suppliers
50-pin Flat Cable - PCL-10150-1.2E - Advantech
Specs
Application Instrumentation and Control
View Details
2 suppliers
RS-232 Serial Null Modem Cable, DB9F/DB9F, 1.8 m (6 ft) - BB-232NM9FF6 - Advantech
Specs
Serial Cable Type RS232
Connector Type DB9
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers