Advantech 8-ch Digital Input Module ADAM-3651-AE

Description
8-ch Digital Input Module Rated Input : >5mA @ 12 VDC Current : >10mA @ 24 VDC Input Filter : Programmable, Default 3ms Pulse Input Frequency : 150Hz Over Voltage Protection : +40 VDC -40 ~ 70°C operating temperature Supports Sink (Wet Contact) / Counter input type
Request a Quote Datasheet
Description
8-ch Digital Input Module Rated Input : >5mA @ 12 VDC Current : >10mA @ 24 VDC Input Filter : Programmable, Default 3ms Pulse Input Frequency : 150Hz Over Voltage Protection : +40 VDC -40 ~ 70°C operating temperature Supports Sink (Wet Contact) / Counter input type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-ch Digital Input Module - ADAM-3651-AE - Advantech
Cincinnati, OH, United States
8-ch Digital Input Module
ADAM-3651-AE
8-ch Digital Input Module ADAM-3651-AE
8-ch Digital Input Module Rated Input : >5mA @ 12 VDC Current : >10mA @ 24 VDC Input Filter : Programmable, Default 3ms Pulse Input Frequency : 150Hz Over Voltage Protection : +40 VDC -40 ~ 70°C operating temperature Supports Sink (Wet Contact) / Counter input type

8-ch Digital Input Module

  • Rated Input : >5mA @ 12 VDC
  • Current : >10mA @ 24 VDC
  • Input Filter : Programmable, Default 3ms
  • Pulse Input Frequency : 150Hz
  • Over Voltage Protection : +40 VDC
  • -40 ~ 70°C operating temperature
  • Supports Sink (Wet Contact) / Counter input type
Buy Now Datasheet
PLC Modules - 2084-ADAM-3651-AE-ND - DigiKey
Thief River Falls, MN, United States
Analog Input Module

Analog Input Module

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Input Modules
Product Number ADAM-3651-AE 2084-ADAM-3651-AE-ND
Product Name 8-ch Digital Input Module PLC Modules
Data Acquisition Input Module
Filter / Amplifier Filter
DC Voltage Wet Contact Logic Level 0: 0~+5 V Logic Level 1: +11~30V
Unlock Full Specs
to access all available technical data

Similar Products

250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card - PCI-1747U-AE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 250 kHz
Resolution 16 bits
View Details
Data Acquisition (DAQ) - 2084-PCIE-1752-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
View Details
4-slot Distributed DA&C System for Ethernet - ADAM-5000L/TCP-BE - Advantech
Specs
Form Factor DIN Rail; Wall, DIN-rail
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
7RTD IoT Modbus Ethernet Remote I/O - ADAM-6015-DE - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Inputs RTD Input; Pt 100, Pt 1000, Balco 500, Ni 518
View Details
2 suppliers